location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4210C-BA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4210C-BA show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1366 x 768 pixels 500 cd/m²
  • - 9 ms
  • - Built-in speaker(s)
Warranty: 3 years
Long product name LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black :
The long product name of LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M4210C-BA - 42" Class (42.0" Diagonal) LCD Widescreen HD Monitor
More>>>
LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black:
The official description of LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features
- 42" class (42.0" diagonal) widescreen HD Capable Monitor.
- New! Narrow Bezel (29mm).
- 1366 x 768 (WXGA) Display Resolution.
- Convenient External Speaker-out.
- Viewing Angle and Life Expectancy Enhanced in Portrait Mode.
- Split Zoom (Self Video Wall) up to 4 x 4 matrix – Adjusts for Bezel Width.
- 500 cd/m2 Brightness.
- 1600:1 Contrast Ratio.
- HDMI Interface.
- Super IPS 178 degree Viewing Angle.
- OSD and Remote Control Lock.
- RS-232C Control.
- 10W 2ch Speakers (Optional).

Short summary description LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black:
This short summary of the LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M4210C-BA, Digital signage flat panel, 106.7 cm (42"), 1366 x 768 pixels

Long summary description LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black:
This is an auto-generated long summary of LG M4210C-BA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA Black based on the first three specs of the first five spec groups.

LG M4210C-BA. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1366 x 768 pixels
Display brightness *
500 cd/m²
HD type *
WXGA
Response time
9 ms
Contrast ratio (typical)
1600:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
240 W
Weight & dimensions
Weight
30.6 kg
Other features
Aspect ratio
16:9
Composite sync
Yes
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
USB 2.0 ports quantity
1
Built-in camera
No
Country Distributor
United Kingdom 1 distributor(s)