location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M4200C 42" LCD Monitor Silver Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4200C 42" LCD Monitor Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4200C-SAF
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2019 15:29:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M4200C 42" LCD Monitor Silver Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Silver
  • - 106.7 cm (42") 1366 x 768 pixels 500 cd/m²
  • - 8 ms
More>>>
Short summary description LG M4200C 42" LCD Monitor Silver Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA:
This short summary of the LG M4200C 42" LCD Monitor Silver Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA data-sheet is auto-generated and uses the product title and the first six key specs.

LG M4200C 42" LCD Monitor Silver, Digital signage flat panel, 106.7 cm (42"), 1366 x 768 pixels

Long summary description LG M4200C 42" LCD Monitor Silver Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA:
This is an auto-generated long summary of LG M4200C 42" LCD Monitor Silver Digital signage flat panel 106.7 cm (42") 500 cd/m² WXGA based on the first three specs of the first five spec groups.

LG M4200C 42" LCD Monitor Silver. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1366 x 768 pixels
Display brightness *
500 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.681 x 0.681 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
DVI-D ports quantity
1
Ports & interfaces
Composite video out
1
Component video (YPbPr/YCbCr) in
2
Design
Product design *
Digital signage flat panel
Product colour *
Silver
Weight & dimensions
Width
1057 mm
Depth
119.1 mm
Height
653 mm
Weight
30.8 kg
Other features
Display
LCD
S-Video inputs quantity
1