Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M4200C 42" LCD Monitor Black 106.7 cm (42") Digital signage flat panel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4200C 42" LCD Monitor Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4200C-AA
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12187
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG M4200C 42" LCD Monitor Black 106.7 cm (42") Digital signage flat panel:
This short summary of the LG M4200C 42" LCD Monitor Black 106.7 cm (42") Digital signage flat panel data-sheet is auto-generated and uses the product title and the first six key specs.

LG M4200C 42" LCD Monitor Black, 106.7 cm (42"), 1366 x 768 pixels, 500 cd/m², 8 ms, 1000:1, 178°

Long summary description LG M4200C 42" LCD Monitor Black 106.7 cm (42") Digital signage flat panel:
This is an auto-generated long summary of LG M4200C 42" LCD Monitor Black 106.7 cm (42") Digital signage flat panel based on the first three specs of the first five spec groups.

LG M4200C 42" LCD Monitor Black. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m². Design: Digital signage flat panel, Product colour: Black. Width: 1057 mm, Depth: 119.1 mm, Height: 653 mm. Display: LCD

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.681 x 0.681 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
The number of sockets (ports) for RF (radio frequency) connections into the product.
2
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1057 mm
Depth *
The distance from the front to the back of something.
119.1 mm
Height *
The measurement of the product from head to foot or from base to top.
653 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30.8 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
S-Video inputs quantity
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Customer service details
X