location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3800SBN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3800S-BN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031012886 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:06:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited.
Long product name LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black :
The long product name of LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M3800SBN - 38" LCD (1366x398), 17:6, 1100:1, D-Sub, RS-232C, DVI, RBG, Black
More>>>
LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black:
The official description of LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

38" Large Format Monitor
This monitor is ideal for exhibiting information in large commercial areas, such as shopping centres and cinemas, and in high football locations, airports and trains stations. Users can easily control power, contrast, brightness and volume from a single computer, by simply connecting cables between each monitor.

1000:1 Contrast Ratio
A 1,000:1 Digital Fine Contrast Ratio (DFC) is ideal for moving images. DFC is optimised for maximum brightness, making it ideal for moving images with variable brightness levels-such as in films, animation, games, and photos-keeping pictures clear, crisp, and bright.

Short summary description LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black:
This short summary of the LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M3800SBN, Digital signage flat panel, 96.5 cm (38"), 1366 x 398 pixels

Long summary description LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black:
This is an auto-generated long summary of LG M3800SBN Digital signage flat panel 96.5 cm (38") 450 cd/m² Black based on the first three specs of the first five spec groups.

LG M3800SBN. Product design: Digital signage flat panel. Display diagonal: 96.5 cm (38"), Display resolution: 1366 x 398 pixels, Display brightness: 450 cd/m². Product colour: Black

Display
Display diagonal *
96.5 cm (38")
Display resolution *
1366 x 398 pixels
Display brightness *
450 cd/m²
Response time
8 ms
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Supported graphics resolutions
1280 x 1024 (SXGA)
Ports & interfaces
Composite video in
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
No
Panel mounting interface
No
Performance
TV tuner integrated
No
On Screen Display (OSD)
Yes
Number of OSD languages
1
Performance
On Screen Display (OSD) languages
English
HDCP
No
Power
Power consumption (typical) *
88 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
986.4 mm
Depth
90 mm
Height
299.4 mm
Packaging data
Package weight
16 kg
Other features
3D
No
AC (power) in
Yes
Aspect ratio
17:6
Cable lock slot
No
Digital horizontal frequency
28 - 70 kHz
Digital vertical frequency
57 - 63 Hz
Display
LCD
Built-in camera
No
Country Distributor
United Kingdom 1 distributor(s)