location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M3703C-BA Signage Display Digital signage flat panel 94 cm (37") 500 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3703C-BA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3703C-BA
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2019 15:29:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M3703C-BA Signage Display Digital signage flat panel 94 cm (37") 500 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 94 cm (37") 1366 x 768 pixels 500 cd/m²
  • - 5 ms
  • - Ethernet LAN
  • - 20 W
More>>>
Short summary description LG M3703C-BA Signage Display Digital signage flat panel 94 cm (37") 500 cd/m² WXGA Black:
This short summary of the LG M3703C-BA Signage Display Digital signage flat panel 94 cm (37") 500 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M3703C-BA, Digital signage flat panel, 94 cm (37"), 1366 x 768 pixels

Long summary description LG M3703C-BA Signage Display Digital signage flat panel 94 cm (37") 500 cd/m² WXGA Black:
This is an auto-generated long summary of LG M3703C-BA Signage Display Digital signage flat panel 94 cm (37") 500 cd/m² WXGA Black based on the first three specs of the first five spec groups.

LG M3703C-BA. Product design: Digital signage flat panel. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Black

Display
Display diagonal *
94 cm (37")
Display resolution *
1366 x 768 pixels
Display brightness *
500 cd/m²
HD type *
WXGA
Response time
5 ms
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
1
DVI-I ports quantity
1
DVI-D ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Composite video out
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Audio
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
Panel mounting interface
600 x 400 mm
Power
Power consumption (typical) *
180 W
Weight & dimensions
Width
928 mm
Depth
112.5 mm
Height
560 mm
Weight
20.8 kg
Other features
Aspect ratio
16:9
Audio input
Yes
Cable lock slot
No
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Headphone outputs
1
S-Video inputs quantity
1
Built-in camera
No