LG 37" TFT LCD Monitor, Black, Digital signage flat panel, 94 cm (37"), 1366 x 768 pixels
LG 37" TFT LCD Monitor, Black. Product design: Digital signage flat panel. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Black