LG 32" LCD Widescreen 16:9 HDTV Monitor, Black, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, 8 ms, Black
LG 32" LCD Widescreen 16:9 HDTV Monitor, Black. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black