LG M1921TA, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, Black
LG M1921TA. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 4:3. Product colour: Black