location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1721TA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1721TA
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LCD
  • - SXGA 1280 x 1024 pixels 4:3
  • - 300 cd/m² 5 ms 3000:1
Long product name LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m² :
The long product name of LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG M1721TA LCD Monitor with More Input, More Fun,An incredible audio experience when listening to any music genre, providing high-impact, top-quality surround-sound
More>>>
LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m²:
The official description of LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Various AV / TV Functions
- Users can ennoy easy and convenient access to AV/TV devices such as a DVD Player, VCR, Video game console, camcorder and more.
< b>Multimedia Speaker (Stereo 3W x 2)
- Users can enjoy and convenient accessto AV devices such as a DVD player, Video game console, Camcorder, VCR and more.

Short summary description LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m²:
This short summary of the LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG M1721TA, 43.2 cm (17"), 1280 x 1024 pixels, SXGA, LCD, Black

Long summary description LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m²:
This is an auto-generated long summary of LG M1721TA TV 43.2 cm (17") SXGA Black 300 cd/m² based on the first three specs of the first five spec groups.

LG M1721TA. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 4:3. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
HD type *
SXGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
3000:1
Display number of colours
16.78 million colours
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 1024 pixels
Design
Product colour *
Black
Panel mounting interface
100 x 100 mm
Performance
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Composite video in
1
Ports & interfaces
Composite video out
1
PC Audio in
Yes
Certificates
Certification
FCC-B/CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (without stand)
404 mm
Depth (without stand)
243 mm
Height (without stand)
394.4 mm
Weight (without stand)
4.5 kg
Packaging content
Remote control included
Yes
Other features
Power requirements
AC 90~264 V (47 ~ 63Hz)
Display
LCD
Safety
UL(cUL)/TUV-GS/SEMKO
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz