LG M1721A, 43.2 cm (17"), 1280 x 1024 pixels, SXGA, LCD, Black
LG M1721A. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 16:9. Product colour: Black