location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG LHT751TF home cinema system 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LHT751TF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LHT751
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:53:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG LHT751TF home cinema system 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 5.1 channels
  • - Radio Data System (RDS)
Long product name LG LHT751TF home cinema system 5.1 channels :
The long product name of LG LHT751TF home cinema system 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LHT751TF 700W Home Cinema System
More>>>
LG LHT751TF home cinema system 5.1 channels:
The official description of LG LHT751TF home cinema system 5.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

700W Home Cinema System with Flat Panel Speakers

Listening
700WRMS (100Wx5+Sub200W)
FlatSpeaker
DolbyDigital,DTS, DolbyPro-logicI&II
DigitalAmplifier,XTS-Pro
DVD-Audio,DVD+R/RW, VCD,SVCD,CD-R/RW
DivX,XviD,MP3,WMA,JPEG
Viewing
ProgressiveScan
Sharing
USBHost Amplifier

Short summary description LG LHT751TF home cinema system 5.1 channels:
This short summary of the LG LHT751TF home cinema system 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

LG LHT751TF, DVD player, 5.1 channels, 100 W, 200 W, 100 W, 0.7 W

Long summary description LG LHT751TF home cinema system 5.1 channels:
This is an auto-generated long summary of LG LHT751TF home cinema system 5.1 channels based on the first three specs of the first five spec groups.

LG LHT751TF. Optical disc player type: DVD player. Audio output channels: 5.1 channels. Satellite speakers RMS power: 100 W. Subwoofer RMS power: 200 W. Power consumption (typical): 100 W, Power consumption (standby): 0.7 W

Optical drive
Optical disc player type *
DVD player
Audio
Audio output channels *
5.1 channels
Radio
Radio Data System (RDS)
Yes
Satellite speakers
Satellite speakers RMS power
100 W
Subwoofer
Subwoofer RMS power
200 W
Ports & interfaces
I/O ports
Composite video out Component video out S-Video out Scart in/out 2 x AV1 in Headphone out
Power
Power consumption (typical)
100 W
Power consumption (standby)
0.7 W
Weight & dimensions
Center speaker dimensions (WxDxH)
500 x 70 x 171.5 mm
Center speaker weight
1.2 kg
Subwoofer dimensions (W x D x H)
250 x 593 x 390 mm
Subwoofer weight
7.53 kg
Other features
Power requirements
50/60Hz, 230V
Surround speaker dimensions (WxHxD)
280 x 1293 x 670 mm
Surround speaker weight
4.98 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:47:04
Uk has collected 1 expert review for LG LHT751TF home cinema system 5.1 channels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
wccftech.com
Updated:
2017-05-01 06:47:04
Getting a good home cinema system is a very tough as there are many choices out there. There are several systems built by several companies however, a name immediately comes to mind when we speak about such systems, that is LG, and right now, I am lookin...
0%