location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LGK520.AGBRBN-REF show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.5 cm (5.7") 1280 x 720 pixels
  • - Qualcomm Snapdragon MSM 8916 1.2 GHz
  • - 1.5 GB 16 GB MicroSD (TransFlash), MicroSDHC, MicroSDXC
  • - 4G NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 13 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 6.0
Long product name LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished :
The long product name of LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.7" HD, 1.2GHz Qualcomm Snapdragon 410, 1.5GB RAM, 16GB ROM, 13MP, 4G, WiFi, USB, Bluetooth, Li-Ion 3000mAh, 142g, Refurbished
More>>>
LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished:
The official description of LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Light & Sleek Design
Heighten your viewing experience in a clever, ergonomic design that’s fit for your hand.

DAB+
Now every moment rocks! Tune into your favorite radio stations no matter where you go with more music choices and better sound quality!

Large 5.7" HD Display
Big ideas need a big workspace! Write or draw on the expansive screen for creations that are bright, vivid, and on point.

Precise Pen
A fiber tip is thinner than rubber, for a more accurate and sensitive touch.

Pen Keeper
Never leave your pen behind! The LG Stylus 2 alerts you with a pop up message if your phone wanders too far away.

Screen-off Memo
Instantly jot down brilliant ideas! Simply pull out the Stylus and begin writing on the screen—no need to turn on.

Pop Memo
Add creative captions or notes to any screen! Just take out the pen, select “Pop Memo”, and get writing. You can even adjust the size!

Pop Scanner
Make it right! After capturing a picture, trace an object so you can bring it front and center—and right side up.

Calligraphy Pen Mode
Transforms your handwriting into beautiful script.

Quick and Easy Selfie Camera
Capture easy, sensational shots—try taking a ‘Gesture Shot’ selfie using just a hand movement—and then add your own creative touch!

LG Quick Cover View
Sophistication meets innovation with LG’s exclusive cover that provides easy access to notifications when the case is closed.

Removable 3,000 mAh Battery
The LG Stylus 2's removable 3,000 mAh battery lets you easily swap for more power to fuel every adventure.

Short summary description LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished:
This short summary of the LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished data-sheet is auto-generated and uses the product title and the first six key specs.

LG Stylus 2 K520, 14.5 cm (5.7"), 1.5 GB, 16 GB, 13 MP, Android 6.0, Brown

Long summary description LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished:
This is an auto-generated long summary of LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown Refurbished based on the first three specs of the first five spec groups.

LG Stylus 2 K520. Display diagonal: 14.5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Brown. Weight: 145 g

Display
Display diagonal *
14.5 cm (5.7")
Screen shape
Flat
Panel type
IPS
Display resolution *
1280 x 720 pixels
Display number of colours
16.78 million colours
Native aspect ratio
16:9
Display brightness
400 cd/m²
Pixel density
257 ppi
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM 8916
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1.5 GB
RAM type
LPDDR3
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Camera
Rear camera resolution (numeric) *
13 MP
Rear camera resolution
4160 x 3120 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
1920 x 1080 pixels
Maximum frame rate
30 fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Geotagging
Yes
Self-timer
Yes
Network
Mobile network generation *
4G
SIM card type *
NanoSIM
3G standards *
HSDPA, HSUPA, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, GAVDP, HFP, HID, HOGP, HSP, IOPT, MAP
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 1800, 2600 MHz
Network
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product colour *
Brown
Performance
Video call
Yes
Graphics card
Adreno 306
Refurbished
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Google applications
Gmail, Google Chrome
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
3000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
79.6 mm
Depth
7.4 mm
Height
155 mm
Weight *
145 g
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Headset included
Yes
Other features
Touchscreen
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)