Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L50 213N Single SIM 4GB Black,Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L50
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
213N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG213N.AITAKU
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15369
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG L50 213N Single SIM 4GB Black,Blue :
The short editorial description of LG L50 213N Single SIM 4GB Black,Blue

- LG213N.AITAKU LG L50 BLUE - 213N
More>>>
Short summary description LG L50 213N Single SIM 4GB Black,Blue:
This short summary of the LG L50 213N Single SIM 4GB Black,Blue data-sheet is auto-generated and uses the product title and the first six key specs.

LG L50 213N, 10.2 cm (4"), 4 GB, 3 MP, Android, 4.4.2, Black, Blue

Long summary description LG L50 213N Single SIM 4GB Black,Blue:
This is an auto-generated long summary of LG L50 213N Single SIM 4GB Black,Blue based on the first three specs of the first five spec groups.

LG L50 213N. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels, Display type: IPS. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6572. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP. SIM card capability: Single SIM. Operating system installed: Android, Operating system version: 4.4.2. Battery capacity: 1900 mAh. Colour of product: Black, Blue. Weight: 140 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18
Testseek has collected 3 expert reviews for LG L50 213N 4GB Svart, blå and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Country Distributor
United Kingdom 1 distributor(s)