Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG CD-R/RW MP3 player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R/RW MP3 player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAC-M6500R
Category
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7285
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG CD-R/RW MP3 player:
This short summary of the LG CD-R/RW MP3 player data-sheet is auto-generated and uses the product title and the first six key specs.

LG CD-R/RW MP3 player, LCD

Long summary description LG CD-R/RW MP3 player:
This is an auto-generated long summary of LG CD-R/RW MP3 player based on the first three specs of the first five spec groups.

LG CD-R/RW MP3 player. Display type: LCD

Performance
Ready for iPod *
The device/software can be used with an iPod straight out of the box. No additional hardware or software is required.
No
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
5
Multimedia
MP3 playback *
The device can play MP3s.
Yes
Multimedia
CD-R playback *
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Technical details
I/O ports
An interface on a device to which you can connect another device.
USB
Customer service details
X