LG L1953HM-SF 19" TFT 2ms, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 2 ms, Silver
LG L1953HM-SF 19" TFT 2ms. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver