location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1934S-SN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1934S-SN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 300 cd/m² 700:1
  • - 34 W
Long product name LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver :
The long product name of LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W1934S-SN 19'', 16:10, 1440x900, 300 cd/m2, 700:1
More>>>
LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:
The official description of LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

19" 16:10 Widescreen LCD Monitor.

With the Standard Series, users can enjoy all the benefits of LG’s advanced LCD screen technology. This not only eliminates glare, image distortion and screen flicker, but also allows clear, convenient and comfortable viewing without causing tiredness.

Short summary description LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:
This short summary of the LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG W1934S-SN, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Silver

Long summary description LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:
This is an auto-generated long summary of LG W1934S-SN computer monitor 48.3 cm (19") 1440 x 900 pixels Silver based on the first three specs of the first five spec groups.

LG W1934S-SN. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
448.4 mm
Depth (with stand)
182.8 mm
Height (with stand)
372.7 mm
Weight (with stand)
3.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Compliance industry standards
DDC 2B
Certification
TCO03, UL(cUL), TUV-GS, SEMKO, FCC-B, CE, EPA, VESA Mounting, ISO 13406-2