LG logo

LG 17" TFT 1280x1024 2ms computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11592
Info modified on:
22 Aug 2022, 16:27:34
Short summary description LG 17" TFT 1280x1024 2ms computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

LG 17" TFT 1280x1024 2ms, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 2 ms, Silver

Long summary description LG 17" TFT 1280x1024 2ms computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

LG 17" TFT 1280x1024 2ms. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.