location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1750S-BN 17" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1750S-BN
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 250 cd/m² 500:1
Long product name LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1750S-BN 17" TFT 83kHz TCO99 Black
More>>>
LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17" TFT LCD Monitor. The 50 Series eliminates glare, image distortion and screen flicker.

Short summary description LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1750S-BN 17" TFT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms, Black

Long summary description LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of LG L1750S-BN 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

LG L1750S-BN 17" TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Black
Certification
TCO99
Ports & interfaces
I/O ports
15 Pin D-Sub
Ergonomics
Swivel angle range
175 - 175°
Tilt angle range
-20 - 5°
Weight & dimensions
Width (without stand)
425 mm
Depth (without stand)
210 mm
Height (without stand)
432 mm
Weight (without stand)
4.9 kg
Other features
Display
LCD
Brand Image Product code Product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)