LG logo

LG KT-T550 touch screen overlay 139.7 cm (55") Multi-touch USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155328
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG KT-T550 touch screen overlay 139.7 cm (55") Multi-touch USB:

LG KT-T550, 139.7 cm (55"), Multi-touch, USB, Infrared, 9 ms, 1 mm

Long summary description LG KT-T550 touch screen overlay 139.7 cm (55") Multi-touch USB:

LG KT-T550. Display diagonal: 139.7 cm (55"), Touch technology: Multi-touch, Interface: USB. Power source type: USB, Power consumption (typical): 1.31 W. Other operating systems supported: Android, Windows operating systems supported: Windows 7 Enterprise, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional,..., Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks. Width: 1266 mm, Height: 739 mm, Thickness: 2.35 cm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.