location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KS360 6.1 cm (2.4") 111.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS360-AESPAQ
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:20:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KS360 6.1 cm (2.4") 111.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KS360 6.1 cm (2.4") 111.5 g :
The long product name of LG KS360 6.1 cm (2.4") 111.5 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KS360
More>>>
LG KS360 6.1 cm (2.4") 111.5 g:
The official description of LG KS360 6.1 cm (2.4") 111.5 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with 2 MP Camera, QWERTY Keyboard, SMS, Email Wizard, and Social Networking

Take messaging to the next level with an LG mobile phone built to text. You’ll enjoy a QWERTY keyboard for fast typing, SMS threads for conversation-like effect, easy email, and access to social networking sites anytime, anywhere.

Short summary description LG KS360 6.1 cm (2.4") 111.5 g:
This short summary of the LG KS360 6.1 cm (2.4") 111.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG KS360, Slider, 6.1 cm (2.4"), 240 x 320 pixels, 2 MP, Bluetooth, 800 mAh

Long summary description LG KS360 6.1 cm (2.4") 111.5 g:
This is an auto-generated long summary of LG KS360 6.1 cm (2.4") 111.5 g based on the first three specs of the first five spec groups.

LG KS360. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 444 h. Weight: 111.5 g

Display
Display diagonal *
6.1 cm (2.4")
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
15 MB
Internal storage capacity
4 GB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Digital zoom
2x
Sensor type
CMOS
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
3GP, H.263
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Polyphonic rings quantity
32
Audio formats supported
AAC, AAC+, AMR, MIDI, MP3, WAV, WMA
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5 h
Standby time (2G) *
444 h
Weight & dimensions
Weight *
111.5 g
Width
51 mm
Depth
16.8 mm
Height
101.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Interface
USB 2.0
Networking type
GSM/EDGE
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 11:28:14
Uk has collected 42 expert reviews for LG KS360 6.1 cm (2.4") 111.5 g and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-07 11:28:05
Announced back in July 2008 the LG KS360 was code named the LG Tribe and in fact still retains that name on the TIM Italy network. Not by any means the first QWERTY handset by LG but certainly the first handset by LG that was designed with typical phon...
Bottom line Keyboard Open in Landscape ModeI cant believe I never moved phones before now, this is by far the best phone I have had and yes I know it has no WiFi or Flash for the camera but trust me, you really dont need it. I can honestly that everything I need...
0%
theregister.co.uk
Updated:
2011-08-07 11:28:10
This is a handset designed to appeal squarely to younger mobile buyers looking for messaging and social networking on the move. It has a budget price tag to match, selling for less than £80 in Orange pre-pay packages. LGs KS360: sliding sideways The...
Bottom line With its Qwerty keyboard and limited touchscreen, the KS630 is designed to tap into a niche audience who’ll be attracted by the messaging convenience of a Qwerty keyboard rather than a mobile phone numberpad. While there’s certainly no shortag...
60%
techradar.com
Updated:
2011-08-07 11:28:10
Aimed squarely at the younger mobile messager, the LG KS360 may have a slide out Qwerty keyboard and touchscreen dialling but its certainly more budget-priced social tool than top-end smartphone. Available for under £80 on Orange pre-pay deals, the KS...
Good Slide-out Qwerty keyboard, Messaging-centric design, Touchscreen dialling, Good-sized 2.4-inch display, Great camera, Good quality music player, MicroSD card expansion, Fast access social networking options, Solid design and build...
Bad Keyboard can be fiddly to use, Keys could be better marked, Touchscreen limited to dialling only, Average quality 2-megapixel camera, No 3G connectivity, Low spec browser, Basic music player user interface, No 3.5mm headphone socket...
70%
pocket-lint.com
Updated:
2011-08-07 11:28:12
The feel of the KS360 is one of a good quality phone, well built and interestingly designed. The keypad works well, but there are a few quirks with text entry and navigation of menus in landscape mode...
Good Great screen, good QWERTY keypad, some interesting details...
Bad Navigation options can be confusing, some text entry problems, limited connectivity...
Bottom line The feel of the KS360 is one of a good quality phone, well built and interestingly designed. The keypad works well, but there are a few quirks with text entry and navigation of menus in landscape mode...
80%
pz10.com
Updated:
2011-08-07 11:28:14
LG KS360 is a mid-ranger that will easily catch your eye with bold colors and quirky controls. LG have managed to create a handset thats cunningly full of character, though its kinda hard to think of it in the hands of a grown-up. It does seem like a...
Bottom line Well, here you go, rounding off the LG KS360 review weve got to say that we are impressed by the tight package that this QWERTY slider offers. The impressive 2.4-inch display (with a spot of touchscreen here and there), the nice and comfy keyboard, an...
0%
knowyourmobile.com
Updated:
2014-03-22 01:51:33
There was a time when a mobile phone was just that: a mobile telephone, but as text messaging and even emailing on the move became popular features on the vast majority of handsets, users have also had to become ever more adept at tapping away at their...
Good Super Qwerty keyboard, 2.4in QVGA is large and bright, 2MP camera performs better than expected, Touchscreen keypad is fast and responsive, Intuitive UI, microSD slot...
Bad No 3.5mm headphone socket, WAP 2.0 browser unnecessarily antiquated, 15MB of inbuilt memory is stingy...
Bottom line The KS360 achieves exactly what it sets out to do. If youre seeking a simple, well made, low cost handset to make the most of your messaging look no further...
80%
recombu.com
Updated:
2014-04-02 01:53:53
Popular with the teenage crowd it's aimed at, the LG KS360 comes in blue and pink (pink edition is exclusive to Orange), and features a slide-out Qwety keyboard as well as social networking functions. Enough to satisfy the teens perhaps, but will it st...
Bottom line As a very basic handset, the KS360 is passable. It will fulfil your texting and calling needs adequately once you get used to the confusing button layout and the cramped Qwerty keyboard. However, for the price, we'd recommend something more along the l...
40%
pinoytechblog.com
Updated:
2016-11-27 00:20:55
LG makes some of the most practical, feature-specific phones in the market. We saw that with the LG KU250 and the LG KP500 targeting a single specific feature at an affordable price. The LG KS360 is an attempt to take full qwerty messaging to the masses.B...
0%
recombu.com
Updated:
2011-08-07 11:27:56
Popular with the teenage crowd it's aimed at, the LG KS360 comes in blue and pink (pink edition is exclusive to Orange), and features a slide-out Qwety keyboard as well as social networking functions. Enough to satisfy the teens perhaps, but will it st...
Bottom line As a very basic handset, the KS360 is passable. It will fulfil your texting and calling needs adequately once you get used to the confusing button layout and the cramped Qwerty keyboard. However, for the price, we'd recommend something more along the l...
0%
ld2.ciol.com
Updated:
2011-08-07 11:27:59
Lack of killer instinct, this is what immediately came to my mind when I got the LG KS360 smart phone.It looks like one of those regular handsets that are plenty in the market, thanks to the plastic body, and its slide out QWERTY keypad which mak...
Good QWERTY, nifty interface...
Bad No flash, not a smartphone...
80%
techtree.com
Updated:
2011-08-07 11:28:00
The LG KS360 that we received in our labs recently is a lower mid-end phone targeted at youngsters who text a lot. The KS360 comes with a full QWERTY keypad that slides out from under the display. The phone also has a touchscreen and a funky color sche...
Good Design, full QWERTY keypad, large display...
Bad Tiny QWERTY keys, poor touchscreen utilization, poor sunlight display visibility, no 3G, poor web browser, unimpressive battery life...
Bottom line The LG KS360 that we received in our labs recently is a lower mid-end phone targeted at youngsters who text a lot. The KS360 comes with a full QWERTY keypad that slides out from under the display. The phone also has a touchscreen and a funky color sche...
60%
tech2.com
Updated:
2011-08-07 11:28:01
LG is really trying to capture the youth mid-range market by launching affordable handsets with trendy features that include semi touchscreens, total touchscreens and media capabilities galore. They’ve even managed to squeeze a QWERTY keypad into a sma...
Good Great Design, Good Features, Good Camera Quality, FM radio reception is quite good...
Bad Music player volume too low, Videos frame during playback, FM radio takes long to store channels, UI is a little sluggish in certain cases...
Bottom line CameraWith simple and very basic settings that include White Balance, Multi-shot, a few color settings and Exposure Compensation the KS360’s 2 megapixel camera, except for the bad placement of the shutter release, is very easy to use. Image quality...
60%
gsmarena.com
Updated:
2011-08-07 11:28:04
Well, here you go, rounding off the LG KS360 review weve got to say that we are impressed by the tight package that this QWERTY slider offers. The impressive 2.4-inch display (with a spot of touchscreen here and there), the nice and comfy keyboard, a...
0%
mobilechoiceuk.com
Updated:
2011-08-07 11:28:06
While we applaud the way LG has squeezed in a full QWERTY keyboard, it is not enough to disguise the shortcomings. Related links News LG launches the Prada II mobile phone - more details LG unveils the KF300 Video: LG KT615 demo LG reveals name of new...
Good LG has found room for a full slide-out QWERTY keyboard while maintaining a slim frame...
Bad The lack of 3G makes for a sluggish internet experience.Look and Feel...
Bottom line While we applaud the way LG has squeezed in a full QWERTY keyboard, it is not enough to disguise the shortcomings...
60%
mobileburn.com
Updated:
2011-08-07 11:28:07
The colorful new KS360 is LGs latest affordable handset aimed at younger customers, designed specifically with messaging in mind. The devices main talking points are its slide-out QWERTY() keyboard and bright color schemes. Featuring a 2.4" display...
Good Threaded messaging, stereo Bluetooth, animated standby screen...
Bad No 3G, awkward UI, poor camera...
Bottom line The LG KS360 is a great little phone for textaholics and the like. With its full QWERTY keyboard and email/Instant Messaging abilities, its sure to be a winner with those who want to keep in touch. Its bright colors and fun software point this device...
75%
trustedreviews.com
Updated:
2011-08-07 11:28:10
LG has been quite busy with its mobile phone launches of late. We've had the KC550 bringing 5-megapixels to pay as you go, the touch-control toting KF510 , and who can forget the sometimes fully touchscreened Secret KF750 ? Each of these handsets offers...
60%
Brand Image Product code Product Stock Price from
LG GB130 5.08 cm (2") 95 g LG GB130 5.08 cm (2") 95 g
(show image)
MG-LG-B273 GB130 0.00
(excl. VAT)
0 (incl. VAT)
LG GB130 5.08 cm (2") 95 g LG GB130 5.08 cm (2") 95 g
(show image)
GB130 GB130 0.00
(excl. VAT)
0 (incl. VAT)
LG GB130 5.08 cm (2") 95 g LG GB130 5.08 cm (2") 95 g
(show image)
GB130.ADEUBK GB130 0.00
(excl. VAT)
0 (incl. VAT)