LG KG800, Slider, 5.08 cm (2"), 176 x 220 pixels, 1.3 MP, Bluetooth, White
LG KG800. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Standby time (2G): 340 h. Weight: 83 g. Product colour: White