LG logo

LG KF700 BLACK 7.62 cm (3") 104 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29400
Info modified on:
26 Feb 2024, 15:19:53
Short summary description LG KF700 BLACK 7.62 cm (3") 104 g:

LG KF700 BLACK, Slider, 7.62 cm (3"), 3 MP, Bluetooth, 900 mAh, Black

Long summary description LG KF700 BLACK 7.62 cm (3") 104 g:

LG KF700 BLACK. Form factor: Slider. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 480 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 340 h. Weight: 104 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.