LG logo

LG KE800 Chocolate Platinum 90 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23457
Info modified on:
27 Feb 2023, 10:09:12
Short summary description LG KE800 Chocolate Platinum 90 g:

LG KE800 Chocolate Platinum, Slider, 240 x 320 pixels, 2 MP, Bluetooth, 800 mAh

Long summary description LG KE800 Chocolate Platinum 90 g:

LG KE800 Chocolate Platinum. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 90 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.