location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPS226V-PN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPS226V-PN show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 35 W
Long product name LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IPS226V-PN 21.5", IPS, LED, 1920 x 1080, 16:9, Black
More>>>
LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This monitor combines the strengths of LED and IPS display technologies making everything come true from energy savings to great picture quality. All in ultra slim design - discover the IPS6 monitor from LG.

You won't believe your eyes.
Tired of dark images or dull colors? LG’s LED technology provides a slim profile and delivers amazing brightness, clarity and color detail, as well as greater energy efficiency compared to conventional Monitors.

IPS
Super In Plane Switching or Super IPS controls the liquid crystal display to help keep distortion at a minimum and allows users to view images on the screen at virtually any angle.

Double the detail.
This stunning picture is the reason you wanted HD in the first place. With almost double the pixel resolution, Full HD 1080p gives it superior picture quality over standard resolution. You’ll see details and colors like never before. Disclaimer: 20" class monitor - doesn’t support 1080P Full HD.

Get connected.
Make installation of any enabled device a snap. Get deeper colors and take advantage of a Full HD experience. HDMI connectivity lets you prepare yourself for tomorrow’s technology today. Disclaimer: 20" class monitor - doesn’t support a HDMI connection.

Save more than energy.
Earning the ENERGY STAR means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. For Monitors, it means they save energy both in standby and active (when they're on) modes. ENERGY STAR qualified Monitors use about 25% less energy than standard units.

Short summary description LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG IPS226V-PN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG IPS226V-PN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour gamut standard
sRGB
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Tilt angle range
5 - 15°
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Weight & dimensions
Width (with stand)
513.8 mm
Depth (with stand)
402.8 mm
Height (with stand)
229.9 mm
Weight (with stand)
3.49 kg
Width (without stand)
513.8 mm
Depth (without stand)
332 mm
Height (without stand)
40.4 mm
Weight (without stand)
2.97 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Certification
UL(cUL) TUV-GS SEMKO FCC-B. CE Vista Certification Windows 7
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:10:46
Uk has collected 4 expert reviews for LG IPS226V-PN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:10:45
The last IPS monitor that really impressed was the U2211H. It made up for slightly narrower viewing angles with reasonable energy consumption and a respectable contrast ratio, two firsts for an IPS monitor. Based on our findings, it seems that the pane...
Good Wide viewing angles, Accurate colours after calibration, High contrast ratio (especially for an IPS display), Low energy consumption for an IPS display...
Bad Design could be more userfriendly, Other IPS displays have wider viewing angles...
Bottom line The IPS226V definitely deserves its five star rating, and with a combination of accurate colours, wide viewing angels, great response times and a good contrast ratio, it puts in an almost flawless performance. Still, both the Dell U2211H and U2311H off...
100%
Country Distributor
United Kingdom 1 distributor(s)