location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 500GB XF1 external hard drive 2.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB XF1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXF1N50SB
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 500GB XF1 external hard drive 2.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - USB 2.0
  • - Black
Long product name LG 500GB XF1 external hard drive 2.5" USB 2.0 Black :
The long product name of LG 500GB XF1 external hard drive 2.5" USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB XF1, 2.5", HDMI, USB 2.0, Black
More>>>
LG 500GB XF1 external hard drive 2.5" USB 2.0 Black:
The official description of LG 500GB XF1 external hard drive 2.5" USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portble Hometheater
2.5" Portable External Hard Disk, Multi Media Player, HDMI Output, 1080i, Movie file, Photo, Music Player.

Short summary description LG 500GB XF1 external hard drive 2.5" USB 2.0 Black:
This short summary of the LG 500GB XF1 external hard drive 2.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 500GB XF1, 500 GB, 2.5", 2.0, Black

Long summary description LG 500GB XF1 external hard drive 2.5" USB 2.0 Black:
This is an auto-generated long summary of LG 500GB XF1 external hard drive 2.5" USB 2.0 Black based on the first three specs of the first five spec groups.

LG 500GB XF1. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black

Hard drive
HDD capacity *
500 GB
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Features
LED indicators
Yes
Other features
Audio formats supported
AAC, MP3, OGG, WAV, WMA
Video formats supported
AVI, MKV, MOV
Image formats supported
BMP
Connector(s)
HDMI, Composite A/V
Internal
No
Power requirements
5V
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:03:10
Uk has collected 4 expert reviews for LG 500GB XF1 external hard drive 2.5" USB 2.0 Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
alphr.com
Updated:
2011-10-03 23:03:10
External USB hard drives come in rather handy for ferrying music, movies and digital photographs to and fro, but LG's XF1 goes one better by squeezing in media player capabilities too. The sleek, glossy XF1 is roughly the same dimensions as any bus-pow...
Bottom line Sleek and shiny, LG's handy-sized media player is a hot prospect, but not in the way you might imagine...
33%
tbreak.ae
Updated:
2016-12-29 19:24:25
You find lots of travelers carrying a 2.5″ hard drive in their bags. The high capacity and the small size of such devices allows you to carry lots of extra data, or even a backup of your data with you all the time. LG decided to be a little more innova...
0%
tbreak.com
Updated:
2011-10-03 23:03:08
You find lots of travelers carrying a 2.5″ hard drive in their bags. The high capacity and the small size of such devices allows you to carry lots of extra data, or even a backup of your data with you all the time. LG decided to be a little more innova...
0%