location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB XD5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXD5U32PBW
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue :
The long product name of LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320GB XD5, 2.5" SATA II, USB 2.0, 8MB Cache, 5400RPM, NTFS, Blue
More>>>
LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue:
The official description of LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini External Hard Drive
XD5 Mini External hard drives feature 2.5 inch hard drives, the drives measure just 13mm thick and come in a range of colors and sizes.

SATA II interface
SATA II interface promises faster data transfer than normal connection.

Short summary description LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue:
This short summary of the LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue data-sheet is auto-generated and uses the product title and the first six key specs.

LG 320GB XD5, 320 GB, 2.5", 5400 RPM, Blue

Long summary description LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue:
This is an auto-generated long summary of LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue based on the first three specs of the first five spec groups.

LG 320GB XD5. HDD capacity: 320 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: Blue

Hard drive
HDD capacity *
320 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface
Serial ATA II
Type
HDD
Storage drive buffer size
8 MB
Features
Product colour *
Blue
LED indicators
Yes
Certification
CE, FCC
Power
Bus powered *
USB
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
Data transfer rate
3 Gbit/s
Internal
No
Mac compatibility
Yes
Minimum storage drive space
2048 MB
Minimum processor
Intel Pentium II
Minimum RAM
60 MB
Power requirements
5V
Compatible operating systems
Windows 98/ME/2000/XP/Vista Mac OS 10.0 +
Dimensions (WxDxH)
82.4 x 124.9 x 14.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:06:36
Uk has collected 4 expert reviews for LG 320GB XD5 external hard drive 5400 RPM 2.5" Blue and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:06:36
PCClone EX Lite The XD5 comes with PCCloneEX Lite software, and as the name suggests, it's a backup tool. You can choose which folders on your computer you want to synchronise with your external hard drive. Our only complaint is that the 'Lite' versio...
Good Read speeds, Case: compact, elegant and wellfinished, Capacity: 500 GB...
Bad Only USB 2.0, Seek time 28.5 ms, Backup software: no planned mode...
80%