location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HT905TA home cinema system 5.1 channels 1100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT905TA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT905TA
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG HT905TA home cinema system 5.1 channels 1100 W :
The long product name of LG HT905TA home cinema system 5.1 channels 1100 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HT905TA - 5.1
More>>>
LG HT905TA home cinema system 5.1 channels 1100 W:
The official description of LG HT905TA home cinema system 5.1 channels 1100 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall mountable speakers
With an edge profile of just 29mm, these slim speakers can be removed from their stands and fitted to the wall, creating a modern clean look is simple and easy.

1080P upscaling
DVD or Blu-ray players featuring 1080P up scaling can improve the picture quality of a Standard Definition (SD) DVD to that of Full High Definition (FHD) 1080P picture by using the HDMI connection and filling in the missing details. For the ultimate picture, a Blu-ray disc will provide all the detailed picture quality without the need for picture to be up scaled.

2 HDMI INPUTS
Connect your High Definition devices such as games console or blu-ray player through the two H-D-M-I ports for a true High Definition multimedia experience.

Made for iPod and iPhone
Dock your iPod or iPhone and playback the music and videos to your TV. Control your iPod with the LG remote control and an easy to use on screen display and as the content is being played back, the iPod or iPhone is being recharged.

LG Sound Gallery
LG Sound Gallery provides 7 sound options to maximise the audio experience. MP3 UP - Improves MP3 music by up scaling it to CD quality sound. Natural Plus - balances the tones to give a natural sound. Game Equalizer - Delivers dramatic effects when using a game console. Nigh Mode - reduces the heavy bass notes so that it does not waken those sleeping in the other room. Clear Voice - Emphasises the vocal parts of the sound track. VSM - Adds a virtual 10.1 surround sound effect to 5.1 home cinema systems or a virtual 5.1 surround sound effect to 2.1 and soundbar home cinema systems.

USB Direct Recording
With USB Ripping, you can connect a compatible MP3 player to the LG product’s USB port and record or ‘rip’ music from a CD directly to the MP3 player. The tracks will be copied onto the MP3 player in the order they appear on the CD. This great feature enables you to copy music on a MP3 player without the need for a computer!

Short summary description LG HT905TA home cinema system 5.1 channels 1100 W:
This short summary of the LG HT905TA home cinema system 5.1 channels 1100 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG HT905TA, DVD player, 5.1 channels, 1100 W, 180 W, 180 W, 200 W

Long summary description LG HT905TA home cinema system 5.1 channels 1100 W:
This is an auto-generated long summary of LG HT905TA home cinema system 5.1 channels 1100 W based on the first three specs of the first five spec groups.

LG HT905TA. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1100 W. Center speaker RMS power: 180 W. Satellite speakers RMS power: 180 W. Subwoofer RMS power: 200 W

Optical drive
Optical disc player type *
DVD player
Audio
Audio output channels *
5.1 channels
RMS rated power *
1100 W
Center speaker
Center speaker RMS power
180 W
Satellite speakers
Satellite speakers RMS power
180 W
Subwoofer
Subwoofer RMS power
200 W
Ports & interfaces
HDMI ports quantity *
2
USB ports quantity *
1
USB version
2.0
Component video (YPbPr/YCbCr) out
1
Composite video out
1
AUX in
Yes
Power
Power consumption (typical)
150 W
Weight & dimensions
Front speaker dimensions (WxDxH)
270 x 1052 x 225 mm
Front speaker weight
3.1 kg
Center speaker dimensions (WxDxH)
320 x 85 x 102 mm
Center speaker weight
1.4 kg
Subwoofer dimensions (W x D x H)
190 x 385 x 318 mm
Subwoofer weight
5 kg
Dimensions rear speaker (W x D x H)
270 x 1050 x 225 mm
Rear speaker weight
3 kg
Other features
Weight
4 kg
Dimensions (WxDxH)
430 x 62.5 x 281 mm