LG logo

LG HT503TH home cinema system 5.1 channels 500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116432
Info modified on:
04 Apr 2019, 08:41:24
Short summary description LG HT503TH home cinema system 5.1 channels 500 W:

LG HT503TH, DVD player, 1 discs, 5.1 channels, 500 W, 87.5 - 108 MHz, 522 - 1620 kHz

Long summary description LG HT503TH home cinema system 5.1 channels 500 W:

LG HT503TH. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 500 W. FM band range: 87.5 - 108 MHz, AM band range: 522 - 1620 kHz. Center speaker RMS power: 70 W, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 70 W, Satellite speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.