location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR825T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR825T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031751112
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray recorder Black
  • - Video formats supported: AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4
  • - Audio formats supported: AAC, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
  • - 3D
  • - Ethernet LAN
  • - Built-in HDD
Long product name LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black :
The long product name of LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD±R/RW, BD-R/RE, Blu-Ray 3D, DVB-T, 500GB HDD, USB 2.0, HDMI, DTS/Dolby True HD, LAN, Black
More>>>
LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black:
The official description of LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3D/2D BLU-RAY DISC PLAYBACK
Exceptional Full HD 1080p video performance, BD-Live to access real-time extras and "Bonus View" for a Picture-in-Picture experience.

SIMULTANEOUSLY RECORDING & ADVANCED TIME SHIFT
Record a live TV channel while watching other media simultaneously.

500GB INTERNAL HDD RECORDING
The built-in 500GB hard disc drive lets you store and play more of your favourite recorded media.

USB FILE PLAYBACK /COPY SYSTEM
Playback or copy music, photos or HD video files to or from a Portable USB Hard Drive (up to 1 TB).

USB 2.0 MEDIA PLUS
Playback Music, photos and HD videofrom a portable USB Hard Drive.

Short summary description LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black:
This short summary of the LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG HR825T, Full HD, NTSC, PAL, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4, AAC, MP3, WMA

Long summary description LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black:
This is an auto-generated long summary of LG HR825T DVD/Blu-Ray player Blu-Ray recorder 3D Black based on the first three specs of the first five spec groups.

LG HR825T. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Video formats supported: AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4, Audio formats supported: AAC, MP3, WMA. Playback disc formats: Blu-Ray video, CD audio, CD video, Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 430 mm, Depth: 297.2 mm, Height: 58.5 mm

Video
HD type
Full HD
Analog signal format system
NTSC, PAL
Supported video modes
1080p
Video recording
Yes
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
File formats
Video formats supported *
AVCHD, DIVX, H.264, MKV, MPEG2, MPEG4
Audio formats supported
AAC, MP3, WMA
Ports & interfaces
HDMI version
1.4
USB 2.0 ports quantity *
1
Composite video out
1
Audio (L/R) out
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray video, CD audio, CD video
Card reader integrated
No
Technical details
Device type *
Blu-Ray recorder
3D *
Yes
Product colour
Black
Playback modes
Normal
Technical details
HDMI
Yes
Smartphone/tablet remote support
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Weight & dimensions
Width
430 mm
Depth
297.2 mm
Height
58.5 mm
Hard drive
Built-in HDD *
Yes
HDD capacity
500 GB
TV tuner
TV tuner type
DVB-T
Display
Built-in display
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, AV
Batteries included
Yes
Other features
Networking features
Ethernet