Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HB44S home cinema system 2.1 channels 400 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB44S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB44S
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11097
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG HB44S home cinema system 2.1 channels 400 W Black :
The short editorial description of LG HB44S home cinema system 2.1 channels 400 W Black

HB44S, 2.1, Blu-ray, 400W, Ethernet, DLNA, HDMI 1080p, FM/RDS, AM/FM Tuner
More>>>
LG HB44S home cinema system 2.1 channels 400 W Black:
The official marketing text of LG HB44S home cinema system 2.1 channels 400 W Black as supplied by the manufacturer

2.1 Blu-ray home cinema system

Play Blu-ray and DVDs with improved picture quality and 400W of audio output from this compact LG home cinema system

1080P upscaling
DVD or Blu-ray players featuring 1080P up scaling can improve the picture quality of a Standard Definition (SD) DVD to that of Full High Definition (FHD) 1080P picture by using the HDMI connection and filling in the missing details. For the ultimate picture, a Blu-ray disc will provide all the detailed picture quality without the need for picture to be up scaled.

DLNA
Access music, photos & videos from a PC, laptop, mobile phone & other DLNA devices

Picasa from LG Netcast
Access libraries of photos that have been uploaded by friends and family from around the world.

LG Sound Gallery
LG Sound Gallery provides 7 sound options to maximise the audio experience. MP3 UP - Improves MP3 music by up scaling it to CD quality sound. Natural Plus - balances the tones to give a natural sound. Game Equalizer - Delivers dramatic effects when using a game console. Nigh Mode - reduces the heavy bass notes so that it does not waken those sleeping in the other room. Clear Voice - Emphasises the vocal parts of the sound track. VSM - Adds a virtual 10.1 surround sound effect to 5.1 home cinema systems or a virtual 5.1 surround sound effect to 2.1 and soundbar home cinema systems.

BD-Live
Stream or download bonus content from Blu-ray movies featuring the BD Live logo. Extra content can include deleted scenes, games, trivia, photos and much more.**

YouTube from LG Netcast
Access videos from around the world which are uploaded to YouTube. With an easy search facility and the ability to sign in with a YouTube account, finding your favourite videos is easy and simple.

AccuWeather from LG Netcast
Get the latest 7 day weather reports for any town or city in the UK and around the world.

HD Sound Quality
All LG Blu-ray home cinema systems and Blu-ray players come complete with Dolby and DTS High Definition decoders to produce uncompressed high quality sound.

Short summary description LG HB44S home cinema system 2.1 channels 400 W Black:
This short summary of the LG HB44S home cinema system 2.1 channels 400 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG HB44S, Blu-Ray, 2.1 channels, 400 W, MP3,WMA, 125 W, 150 W

Long summary description LG HB44S home cinema system 2.1 channels 400 W Black:
This is an auto-generated long summary of LG HB44S home cinema system 2.1 channels 400 W Black based on the first three specs of the first five spec groups.

LG HB44S. Optical disc player type: Blu-Ray. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio formats supported: MP3,WMA. Center speaker RMS power: 125 W. Subwoofer RMS power: 150 W. Front speaker dimensions (WxDxH): 245 x 125 x 125 mm, Front speaker weight: 700 g, Subwoofer dimensions (W x D x H): 385 x 278 x 190 mm

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
Blu-Ray
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
400 W
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Center speaker
Center speaker RMS power
125 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
150 W
Management features
Sleep timer
Yes
Ports & interfaces
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
245 x 125 x 125 mm
Front speaker weight
700 g
Subwoofer dimensions (W x D x H)
385 x 278 x 190 mm
Subwoofer weight
4.7 kg
Rear speaker weight
700 g
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.73 kg
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Depth
The distance from the front to the back of something.
313 mm
Height
The measurement of the product from head to foot or from base to top.
62.5 mm
Width
The measurement or extent of something from side to side.
360 mm
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Slideshow
Yes
Customer service details
Array
X