location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HB44C home cinema system 2.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB44C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB44C
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG HB44C home cinema system 2.1 channels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray Black
  • - 2.1 channels
  • - FM radio Radio Data System (RDS)
More>>>
Short summary description LG HB44C home cinema system 2.1 channels Black:
This short summary of the LG HB44C home cinema system 2.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG HB44C, Blu-Ray, DVD+R DL, 2.1 channels, MP3, WMA, 160 W, 360 x 62.5 x 313 mm

Long summary description LG HB44C home cinema system 2.1 channels Black:
This is an auto-generated long summary of LG HB44C home cinema system 2.1 channels Black based on the first three specs of the first five spec groups.

LG HB44C. Optical disc player type: Blu-Ray, Disc types supported: DVD+R DL. Audio output channels: 2.1 channels, Audio formats supported: MP3, WMA. Power consumption (typical): 160 W. Dimensions (WxDxH): 360 x 62.5 x 313 mm, Audio system: Dolby Digital, Dolby Digital +, DTS, Image formats supported: JPG

Optical drive
Optical disc player type *
Blu-Ray
Disc types supported *
DVD+R DL
Audio
Audio output channels *
2.1 channels
Audio formats supported
MP3, WMA
Radio
FM radio *
Yes
Radio Data System (RDS)
Yes
Ports & interfaces
HDMI ports quantity *
1
USB ports quantity *
1
USB version
2.0
Ports & interfaces
Digital audio coaxial in
1
Headphone outputs
1
Digital audio optical in
2
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical)
160 W
Other features
Dimensions (WxDxH)
360 x 62.5 x 313 mm
Audio system
Dolby Digital, Dolby Digital +, DTS
Image formats supported
JPG
Technical details
Product colour *
Black