location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GW-L207FLQV side-by-side refrigerator Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW-L207FLQV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW-L207FLQV
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GW-L207FLQV side-by-side refrigerator Freestanding Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Silver
  • - 349 L
  • - 159 L
  • - Icemaker
  • - 40 dB
  • - 104 kg
More>>>
Short summary description LG GW-L207FLQV side-by-side refrigerator Freestanding Silver:
This short summary of the LG GW-L207FLQV side-by-side refrigerator Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG GW-L207FLQV, Freestanding, Silver, 40 dB, 574 L, 349 L, 159 L

Long summary description LG GW-L207FLQV side-by-side refrigerator Freestanding Silver:
This is an auto-generated long summary of LG GW-L207FLQV side-by-side refrigerator Freestanding Silver based on the first three specs of the first five spec groups.

LG GW-L207FLQV. Appliance placement: Freestanding, Product colour: Silver. Noise level: 40 dB, Total gross capacity: 574 L. Fridge net capacity: 349 L. Freezer net capacity: 159 L, Storage time during power failure: 12 h. Energy usage: 1.158 kWh/24h

Design
Appliance placement *
Freestanding
Product colour *
Silver
Performance
Total gross capacity
574 L
Noise level *
40 dB
Icemaker *
Yes
Fridge
Fridge net capacity *
349 L
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer net capacity *
159 L
Freezer
Storage time during power failure *
12 h
Ice cube tray
Yes
Power
Energy usage
1.158 kWh/24h
Weight & dimensions
Width *
600 mm
Depth *
725 mm
Height *
1753 mm
Weight *
104 kg
Other features
No Frost system
Yes
Built-in freezer
Yes
LED indicators
Yes
Reversible doors
Yes