location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GTF925SEPM fridge-freezer Freestanding 570 L Sand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTF925SEPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTF925SEPM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084713292
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GTF925SEPM fridge-freezer Freestanding 570 L Sand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sand Freestanding 570 L
  • - 394 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 176 L Top-placed No Frost (freezer) 4* 9 kg/24h
  • - 354 kWh 40 dB
More>>>
Short summary description LG GTF925SEPM fridge-freezer Freestanding 570 L Sand:
This short summary of the LG GTF925SEPM fridge-freezer Freestanding 570 L Sand data-sheet is auto-generated and uses the product title and the first six key specs.

LG GTF925SEPM, 570 L, No Frost (fridge), N-T, 40 dB, 9 kg/24h, Sand

Long summary description LG GTF925SEPM fridge-freezer Freestanding 570 L Sand:
This is an auto-generated long summary of LG GTF925SEPM fridge-freezer Freestanding 570 L Sand based on the first three specs of the first five spec groups.

LG GTF925SEPM. Total net capacity: 570 L. Door hinge: Right, Display type: LED. Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 394 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 176 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Annual energy consumption: 354 kWh. Product colour: Sand

Design
Appliance placement *
Freestanding
Product colour *
Sand
Door hinge
Right
Built-in display *
Yes
Display type
LED
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
570 L
Total gross capacity
608 L
Climate class *
N-T
Noise level *
40 dB
Icemaker *
Yes
Water dispenser
Yes
Fridge
Fridge net capacity *
394 L
Fridge gross capacity
404 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
6
Egg balcony
Yes
Anti-bacterial coating
Yes
Freezer
Freezer position *
Top-placed
Freezer
Freezer net capacity *
176 L
Freezer gross capacity
204 L
Freezing capacity *
9 kg/24h
Storage time during power failure *
12 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Fast freeze function *
Yes
Multi-Airflow system (freezer)
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
No
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
354 kWh
Weight & dimensions
Width *
860 mm
Depth *
730 mm
Height *
1780 mm
Weight *
96.5 kg
Packaging data
Package width
904 mm
Package depth
750 mm
Package height
1824 mm
Package weight
110 kg