location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GTF916NSPM Freestanding Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTF916NSPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTF916NSPM.ANSQEUR
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GTF916NSPM Freestanding Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphite Freestanding
  • - 424 L No Frost (fridge) Multi-Airflow system (fridge) Fridge interior light
  • - 176 L Top-placed No Frost (freezer) 9 kg/24h
  • - 41 dB
More>>>
Short summary description LG GTF916NSPM Freestanding Graphite:
This short summary of the LG GTF916NSPM Freestanding Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

LG GTF916NSPM, No Frost (fridge), N-T, 41 dB, 9 kg/24h, Graphite

Long summary description LG GTF916NSPM Freestanding Graphite:
This is an auto-generated long summary of LG GTF916NSPM Freestanding Graphite based on the first three specs of the first five spec groups.

LG GTF916NSPM. Door hinge: Right, Display type: LED. Climate class: N-T, Noise level: 41 dB. Fridge net capacity: 424 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 176 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Product colour: Graphite

Design
Appliance placement *
Freestanding
Product colour *
Graphite
Door hinge
Right
Built-in display *
Yes
Display type
LED
Number of compressors
1
Performance
Total gross capacity
639 L
Climate class *
N-T
Noise level *
41 dB
Icemaker *
Yes
Fridge
Fridge net capacity *
424 L
Fridge gross capacity
435 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer
Freezer net capacity *
176 L
Freezer gross capacity
204 L
Freezing capacity *
9 kg/24h
Storage time during power failure *
12 h
No Frost (freezer) *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Energy usage
440 kWh/24h
Weight & dimensions
Width *
860 mm
Depth *
730 mm
Height *
1840 mm
Weight *
98 kg
Packaging data
Package width
904 mm
Package depth
750 mm
Package height
1884 mm
Package weight
111.5 kg