location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GTF744PZPM fridge-freezer Freestanding 511 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTF744PZPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTF744PZPM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087845327
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:47:11
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GTF744PZPM fridge-freezer Freestanding 511 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 511 L
  • - 382 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 129 L Top-placed No Frost (freezer) 4* 5.5 kg/24h
  • - 316 kWh 43 dB
More>>>
Short summary description LG GTF744PZPM fridge-freezer Freestanding 511 L Stainless steel:
This short summary of the LG GTF744PZPM fridge-freezer Freestanding 511 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GTF744PZPM, 511 L, No Frost (fridge), T, 5.5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description LG GTF744PZPM fridge-freezer Freestanding 511 L Stainless steel:
This is an auto-generated long summary of LG GTF744PZPM fridge-freezer Freestanding 511 L Stainless steel based on the first three specs of the first five spec groups.

LG GTF744PZPM. Total net capacity: 511 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 43 dB. Fridge net capacity: 382 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 129 L, Freezing capacity: 5.5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 316 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Door assembly
Door-on-door
Child lock
Yes
Control type
Sensor
Built-in display *
Yes
Display type
LED
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Inverter technology
Yes
Performance
Total net capacity *
511 L
Total gross capacity
546 L
Climate class *
T
Noise level *
43 dB
Icemaker *
Yes
Water dispenser
Yes
Fridge
Fridge net capacity *
382 L
Fridge gross capacity
392 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
6
Anti-bacterial coating
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
129 L
Freezer gross capacity
144 L
Freezing capacity *
5.5 kg/24h
Storage time during power failure *
15 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Freezer door balconies
2
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
316 kWh
Weight & dimensions
Width *
780 mm
Depth *
730 mm
Height *
1800 mm
Depth without handle
70 cm
Weight *
88 kg
Packaging data
Package width
835 mm
Package depth
767 mm
Package height
1865 mm
Package weight
97 kg