location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InstaView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSXV80PZLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSXV80PZLE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806091734365 show
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:46:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG GSXV80PZLE user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
UK Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - InstaView™ Door-in-Door™
  • - NatureFRESH™ with DoorCooling+™
  • - NatureFRESH™ with Linear Cooling™
  • - 635L Large Capacity
  • - Inverter Linear Compressor
  • - LG ThinQ™
Long product name LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver :
The long product name of LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG InstaView™ GSXV80PZLE Side-by-Side Fridge Freezer - Shiny Steel - 635L - E Rated
More>>>
LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver:
The official description of LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a breathtaking design the LG GSXV80PZLE will be the centerpiece of your kitchen. The striking new design brings unique style and practical solutions building on LG's award-winning technologies. The newly designed seamless InstaView™ Door-in-Door™, now 23% wider, will reveal contents in an instant with two quick knocks, and allow quick easy access without opening the full door. For greater practicality the interior has been redesigned to give greater storage and flexibility than previous LG models. You won’t have to worry about your food spoiling as LG’s NatureFRESH™ technology helps keep food fresh for longer.

Our InstaView™ feature is a sleek glass panel that lights up with two quick knocks, with the InstaView™ ThinQ™, the glass panel is enlarged by +23%, allowing you to see more of your food and drinks inside.

Steady, even temperatures are key to freshness. Thanks to LG's NatureFRESH™ technology, it limits temperature fluctuation and provides even cold air throughout the fridge to keep food fresher for longer.

LG NatureFRESH™ uses DoorCooling+™ to provide fast cool air and makes door area temperature cooler and quicker than the conventional system, while Linear Cooling™ reduces temperature fluctuation, giving constant temperature to keep food fresh. Now you can enjoy fresh food and produce for longer.

Storage that is designed with you in mind, the large capacity can hold approximately 35 bags of shopping. Plenty of room for daily essentials as well as last-minute extras and luxuries. No more squeezing things in or tricky balancing acts.

LG’s Inverter Linear Compressor uses just one friction point, allowing it to operate quietly, prevent wear and tear and save on energy consumption – saving you money in the long run. It’s so well built that it's approved by VDE for a 20 year lifespan.

Control your fridge from your smartphone with LG ThinQ™ technology. You can adjust temperature settings or freeze items when you're on the go, in a meeting or just don't want to leave the sofa.

Short summary description LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver:
This short summary of the LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG InstaView GSXV80PZLE, Freestanding, American door, Silver, Shiny Steel, Touch, Wireless, LED

Long summary description LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver:
This is an auto-generated long summary of LG InstaView GSXV80PZLE side-by-side refrigerator Freestanding 635 L E Silver based on the first three specs of the first five spec groups.

LG InstaView GSXV80PZLE. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 635 L, Climate class: T, Noise emission class: C. Fridge net capacity: 416 L, Fridge gross capacity: 424 L, Fridge temperature range: 1 - 7 °C. Freezer net capacity: 219 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Fresh zone compartment gross capacity: 44 L, Fresh zone compartment net capacity: 45 L

Design
Appliance placement *
Freestanding
Product design *
American door
Product colour *
Silver
Colour name
Shiny Steel
Custom panel-ready
No
Door-in-Door function
Yes
Child lock
Yes
Control type
Touch, Wireless
Built-in display *
Yes
Display type
LED
Display placement
Inside
Refrigerating medium
R600a
Housing material
Metal
Shelves material
Tempered glass/Plastic
Adjustable shelves
No
Shelf finish type
White frame
Door balconies material
Plastic
Number of compressors
1
Door hinge
Side by side
Counter depth
No
Recessed handle(s)
Yes
Door gasket type
Push-in gasket
Ventilation
Yes
Performance
Total net capacity *
635 L
Total gross capacity
674 L
Cooling system
Dynamic (fan-assisted)
Climate class *
T
Noise emission class *
C
Noise level *
36 dB
Water dispenser *
Yes
Dispenser placement
Thru the door
Water supply type
External water supply
Water filter
Yes
Water filter type
Faucet water filter
Icemaker *
Yes
Ice dispenser
Yes
Ice crushing
Yes
Air filter
No
Anti-odor filter
No
Holiday function
Yes
Twin Cooling System
No
Inverter technology
Yes
Ionizer
No
Minimum operating temperature
16 °C
Maximum operating temperature
43 °C
Fridge
Fridge net capacity *
416 L
Fridge gross capacity
424 L
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
No Frost+ (fridge)
No
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Telescopic drawer
No
Fridge door balconies
4
Egg balcony
No
Bottle rack
Yes
Door bottle retainer
No
Door bottle balcony
No
Can rack
No
Can drawer
No
Fridge temperature range
1 - 7 °C
Anti-bacterial coating
No
Anti-bacterial compartment
No
Blue light technology
No
HarvestFresh technology
No
Anti-bacterial seal
Yes
Fast Cooling function
Yes
Fridge number of compressors
1
Fridge interior light
Yes
Lamp type
LED
Freezer
Freezer net capacity *
219 L
Freezer gross capacity
250 L
Freezer position *
Side-placed
Freezing capacity *
12 kg/24h
Storage time during power failure *
2 h
Star rating *
4*
No Frost (freezer) *
Yes
Automatic defrost (freezer)
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
4
Freezer door balconies
2
Freezer number of vegetable drawers
2
Freezer temperature (min)
-23 °C
Fast freeze function
Yes
Multi-Airflow system (freezer)
Yes
SuperFrost function
No
Ice cube tray
No
Freezer number of compressors
1
Freezer number of doors
1
Fresh zone
Fresh zone compartment *
Yes
Fresh zone compartment gross capacity
44 L
Fresh zone compartment net capacity
45 L
Convertible zone
Convertible compartment
No
Ergonomics
Beverage door
No
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Auto-close system
No
Castor wheels
Yes
Adjustable feet
Yes
Defrost water drain
No
High temperature indication
Yes
Cord length
1.9 m
Bluetooth
No
Wi-Fi
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
E
Annual energy consumption *
348 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
13 A
Weight & dimensions
Width *
913 mm
Depth *
735 mm
Height *
1790 mm
Depth without handle
73.5 cm
Width with door open
163.5 cm
Depth with door open
106.5 cm
Weight *
137 kg
Installation compartment width
92.3 cm
Installation compartment depth
78.5 cm
Installation compartment height
179.5 cm
Packaging data
Package dimensions (WxDxH)
968 x 770 x 1891 mm
Package width
968 mm
Package depth
770 mm
Package height
1891 mm
Package weight
148 kg
Packaging content
Batteries included
No
Sustainability
Doesn't contain
Chlorofluorocarbon (CFC), Hydrofluorocarbon (HFC)
Certificates
Waste Electrical and Electronic Equipment (WEEE) compliance
Yes
Supplier features
Product or Article Information Sheet available?
Yes
Other features
No Frost system
Yes
Defrost function
No
Multi-airflow system
Yes
Thermostat
Yes
Interior light
Yes
Feet adjustment type
Front
Installation compartment dimensions (WxDxH)
923 x 785 x 1795 mm
Control position
Internal
Built-in capability
No
Built-in freezer
Yes
Door opening angle
140°
LED indicators
Temperature, WLAN, Wi-Fi
Power requirements
Mains
Reversible doors
No
Dimensions (WxDxH)
913 x 735 x 1790 mm
Anti-bacterial function
No
CoolSelect Zone
No
Cooling system type
Linear Cooling™
Dairy compartment
No
Deodorizer
No
Electronic control
Yes
Fridge number of door pocket
4
Fuzzy Logic controls
No
Humidity control
No
Lever
No
Light source
LED
Number of bottle compartments
1
Number of drawers
2 drawer(s)
Total capacity
635 L
Wine cooler
No
Wine rack
4 Bottle
Z-grid
No
Overall height
179 cm
Gross weight
148 kg
Country of origin
China
Adjustable thermostat
Yes
Warranty period
2 year(s)
Model year
2022
Operating temperature (T-T)
16 - 43 °C
Logistics data
Expanded Polystyrene (EPS) packaging weight
1.48 kg
Metal packaging weight
23 g
Paper packaging weight
7.89 kg
Plastic packaging weight
346 g
Quantity per pack
1 pc(s)
Products per pallet layer
1 pc(s)
Products per pallet
1 pc(s)
UK Trade Tariff code
8418102099
Serialized
Yes
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
148 kg
Master (outer) case length
770 mm
Master (outer) case width
968 mm
Master (outer) case height
1891 mm
Proper shipping name
GSXV80PZLE.APZQLGU
Customs product code (TARIC)
8418102099
Master (outer) case volume
1409475.76 cm³
Harmonized System (HS) code
84181020
Minimum order quantity
1 pc(s)
Country Distributor
Italia 1 distributor(s)