location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GSJ760PZXV side-by-side refrigerator Freestanding 625 L F Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSJ760PZXV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSJ760PZXV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934585683331
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2021 22:04:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GSJ760PZXV side-by-side refrigerator Freestanding 625 L F Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - American door Freestanding 625 L Stainless steel
  • - 411 L No Frost (fridge) Multi-Airflow system (fridge) Super Cool function
  • - 214 L Side-placed No Frost (freezer) 12 kg/24h 4*
  • - Fresh zone compartment Water dispenser Icemaker
  • - T 16 °C 43 °C
  • - 39 dB C
  • - F 431 kWh
  • - Inverter technology
  • - 124 kg
More>>>
Short summary description LG GSJ760PZXV side-by-side refrigerator Freestanding 625 L F Stainless steel:
This short summary of the LG GSJ760PZXV side-by-side refrigerator Freestanding 625 L F Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GSJ760PZXV, Freestanding, American door, Stainless steel, Door-on-door, LED, R600a

Long summary description LG GSJ760PZXV side-by-side refrigerator Freestanding 625 L F Stainless steel:
This is an auto-generated long summary of LG GSJ760PZXV side-by-side refrigerator Freestanding 625 L F Stainless steel based on the first three specs of the first five spec groups.

LG GSJ760PZXV. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G

Design
Appliance placement *
Freestanding
Product design *
American door
Product colour *
Stainless steel
Door assembly
Door-on-door
Child lock
Yes
Built-in display *
Yes
Display type
LED
Refrigerating medium
R600a
Shelves material
Tempered glass
Performance
Total net capacity *
625 L
Total gross capacity
668 L
Climate class *
T
Noise emission class *
C
Noise level *
39 dB
Water dispenser *
Yes
Water filter
Yes
Icemaker *
Yes
Inverter technology
Yes
Minimum operating temperature
16 °C
Maximum operating temperature
43 °C
Fridge
Fridge net capacity *
411 L
Fridge gross capacity
422 L
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
8
Egg balcony
Yes
Fridge
Bottle rack
Yes
Anti-bacterial compartment
Yes
Super Cool function
Yes
Fridge interior light
Yes
Lamp type
LED
Freezer
Freezer net capacity *
214 L
Freezer gross capacity
246 L
Freezer position *
Side-placed
Freezing capacity *
12 kg/24h
Storage time during power failure *
10 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
4
Fast freeze function
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Annual energy consumption *
431 kWh
Weight & dimensions
Width *
912 mm
Depth *
738 mm
Height *
1790 mm
Depth without handle
73.3 cm
Weight *
124 kg
Packaging data
Package weight
136 kg