Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GSB360BASZ side-by-side refrigerator Freestanding 613 L A++ Graphite

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSB360BASZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSB360BASZ
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934585684895
Category
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13471
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 12 Feb 2020 09:09:40
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description LG GSB360BASZ side-by-side refrigerator Freestanding 613 L A++ Graphite:
This short summary of the LG GSB360BASZ side-by-side refrigerator Freestanding 613 L A++ Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

LG GSB360BASZ, Freestanding, Graphite, American door, LED, LED, R600a

Long summary description LG GSB360BASZ side-by-side refrigerator Freestanding 613 L A++ Graphite:
This is an auto-generated long summary of LG GSB360BASZ side-by-side refrigerator Freestanding 613 L A++ Graphite based on the first three specs of the first five spec groups.

LG GSB360BASZ. Appliance placement: Freestanding, Product colour: Graphite, Design: American door. Total net capacity: 613 L, Climate class: T, Noise level: 39 dB. Fridge net capacity: 394 L, Fridge gross capacity: 416 L. Freezer net capacity: 219 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: A++, Annual energy consumption: 392 kWh

Design
Appliance placement *
Freestanding
Product colour *
Graphite
Design *
American door
Lamp type
LED
Child lock
Yes
Built-in display *
Yes
Display type
LED
Refrigerating medium
R600a
Shelves material
Tempered glass
Performance
Total net capacity *
613 L
Total gross capacity
680 L
Climate class *
T
Noise level *
39 dB
Water dispenser *
No
Icemaker *
Yes
Ice crushing *
No
Fridge
Fridge net capacity *
394 L
Fridge gross capacity
416 L
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
4
Bottle rack
Yes
Freezer
Freezer net capacity *
219 L
Freezer
Freezer gross capacity
264 L
Freezer position *
Side-placed
Freezing capacity *
12 kg/24h
Storage time during power failure *
10 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
6
Freezer door balconies
4
Fast freeze function
Yes
Multi-Airflow system (freezer)
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class *
A++
Annual energy consumption *
392 kWh
Weight & dimensions
Width *
912 mm
Depth *
717 mm
Height *
1790 mm
Depth without handle
71.7 cm
Weight
115 kg
Package width
968 mm
Package depth
770 mm
Package height
1891 mm
Package weight
126 kg