location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GSA-H55NK DVD±RW Drive optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSA-H55NK DVD±RW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-H55NK
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG GSA-H55NK DVD±RW Drive optical disc drive Internal :
The long product name of LG GSA-H55NK DVD±RW Drive optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSA-H55NK DVD±RW Drive
More>>>
LG GSA-H55NK DVD±RW Drive optical disc drive Internal:
The official description of LG GSA-H55NK DVD±RW Drive optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a new level of data security with LG Super Multi Security
20x Super Multi Security DVD Rewriter.

Features:
-20x DVD±R Write Speed.
-Compatible with all DVD/CD formats.
-LightScribe Direct Disc Labeling Support (GSA-H55L).
-SecurDisc™ Technology:
-- Password Protection.
-- Digital Signature.
-- Data Integrity Check.
-- Data Reliability.
-- Copy Protection (Supports PDF file only).

Short summary description LG GSA-H55NK DVD±RW Drive optical disc drive Internal:
This short summary of the LG GSA-H55NK DVD±RW Drive optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG GSA-H55NK DVD±RW Drive, Tray, Vertical/Horizontal, EIDE/ATA, 2 MB, 48x, 20x

Long summary description LG GSA-H55NK DVD±RW Drive optical disc drive Internal:
This is an auto-generated long summary of LG GSA-H55NK DVD±RW Drive optical disc drive Internal based on the first three specs of the first five spec groups.

LG GSA-H55NK DVD±RW Drive. Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Design
Internal *
Yes
Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
20x
DVD-R write speed
20x
DVD-R Double Layer write speed
10x
DVD+R Double Layer write speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
Reading speed
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
140 ms
CD-ROM drive average random access time
120 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Sequential writing
Yes
Random write
Yes
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight
780 g
Packaging content
Bundled software
Nero Express, In CD, PowerDVD, PowerProducer Gold
Other features
Dimensions (WxDxH)
146 x 41.3 x 165 mm
Minimum RAM
512 MB
Minimum processor
Pentium-4 1.4GHz
Maximum data transfer rate
24.93 Mbit/s
Compatible operating systems
Windows ME, Windows 2000 Professional, Windows XP Home Edition, Professional, Media Center Edition, Windows Vista