Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GSA-H55N DVD±RW Drive optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSA-H55N DVD±RW Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-H55NB
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5867
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG GSA-H55N DVD±RW Drive optical disc drive Internal :
The short editorial description of LG GSA-H55N DVD±RW Drive optical disc drive Internal

GSA-H55N DVD±RW Drive
More>>>
LG GSA-H55N DVD±RW Drive optical disc drive Internal:
The official marketing text of LG GSA-H55N DVD±RW Drive optical disc drive Internal as supplied by the manufacturer

Experience a new level of data security with LG Super Multi Security
20x Super Multi Security DVD Rewriter.

Features:
-20x DVD±R Write Speed.
-Compatible with all DVD/CD formats.
-LightScribe Direct Disc Labeling Support (GSA-H55L).
-SecurDisc™ Technology:
-- Password Protection.
-- Digital Signature.
-- Data Integrity Check.
-- Data Reliability.
-- Copy Protection (Supports PDF file only).

Short summary description LG GSA-H55N DVD±RW Drive optical disc drive Internal:
This short summary of the LG GSA-H55N DVD±RW Drive optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG GSA-H55N DVD±RW Drive, Tray, Vertical/Horizontal, EIDE/ATA, 2 MB, 48x, 20x

Long summary description LG GSA-H55N DVD±RW Drive optical disc drive Internal:
This is an auto-generated long summary of LG GSA-H55N DVD±RW Drive optical disc drive Internal based on the first three specs of the first five spec groups.

LG GSA-H55N DVD±RW Drive. Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Design
Internal *
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Mounting
Vertical/Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
20x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD-R write speed
20x
DVD-R Double Layer write speed
10x
DVD+R Double Layer write speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
Reading speed
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
140 ms
CD-ROM drive average random access time
120 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Sequential writing
Yes
Random write
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
780 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Nero Express, In CD, PowerDVD, PowerProducer Gold
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 41.3 x 165 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium-4 1.4GHz
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
24.93 Mbit/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows ME, Windows 2000 Professional, Windows XP Home Edition, Professional, Media Center Edition, Windows Vista
Customer service details
X