LG logo

LG Super Multi DVD Rewriter 18x, Beige + Nero optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21887
Info modified on:
04 Apr 2019, 07:15:22
Short summary description LG Super Multi DVD Rewriter 18x, Beige + Nero optical disc drive Internal:

LG Super Multi DVD Rewriter 18x, Beige + Nero, Beige, Tray, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG Super Multi DVD Rewriter 18x, Beige + Nero optical disc drive Internal:

LG Super Multi DVD Rewriter 18x, Beige + Nero. Product colour: Beige, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.