LG logo

LG Super Multi DVD-RW, 16x, Black optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Super Multi DVD-RW, 16x, Black optical disc drive Internal:

LG Super Multi DVD-RW, 16x, Black, Black, Tray, IDE/ATA, 2 MB, 48x, 18x

Long summary description LG Super Multi DVD-RW, 16x, Black optical disc drive Internal:

LG Super Multi DVD-RW, 16x, Black. Product colour: Black, Disc loading type: Tray. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.