LG logo

LG 18x Super Multi DVD Rewriter, ivory optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 18x Super Multi DVD Rewriter, ivory optical disc drive Internal:

LG 18x Super Multi DVD Rewriter, ivory, Tray, EIDE/ATA, 2 MB, 22.16 MB/s, 48x, 18x

Long summary description LG 18x Super Multi DVD Rewriter, ivory optical disc drive Internal:

LG 18x Super Multi DVD Rewriter, ivory. Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB, DVD-ROM transfer rate (sustained mode): 22.16 MB/s. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.