location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GR-J287WSD side-by-side refrigerator 887 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GR-J287WSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR-J287WSD
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GR-J287WSD side-by-side refrigerator 887 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - American door 887 L Stainless steel
  • - Multi-Airflow system (fridge)
  • - Side-placed
  • - Water dispenser Icemaker
More>>>
Short summary description LG GR-J287WSD side-by-side refrigerator 887 L Stainless steel:
This short summary of the LG GR-J287WSD side-by-side refrigerator 887 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GR-J287WSD, American door, Stainless steel, Door-on-door, Touch, Tempered glass, 887 L

Long summary description LG GR-J287WSD side-by-side refrigerator 887 L Stainless steel:
This is an auto-generated long summary of LG GR-J287WSD side-by-side refrigerator 887 L Stainless steel based on the first three specs of the first five spec groups.

LG GR-J287WSD. Product design: American door, Product colour: Stainless steel, Door assembly: Door-on-door. Total net capacity: 887 L. Lamp type: LED. Freezer position: Side-placed. Width: 912 mm, Depth: 883 mm, Height: 1785 mm

Design
Product design *
American door
Product colour *
Stainless steel
Door assembly
Door-on-door
Child lock
Yes
Control type
Touch
Built-in display *
Yes
Shelves material
Tempered glass
Performance
Total net capacity *
887 L
Water dispenser *
Yes
Icemaker *
Yes
Air filter
Yes
Fridge
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
5
Number of vegetable drawers *
2
Fridge
Fridge door balconies
5
Egg balcony
Yes
Bottle rack
Yes
Anti-bacterial compartment
Yes
Lamp type
LED
Freezer
Freezer position *
Side-placed
Freezer number of shelves/baskets *
6
Freezer door balconies
3
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Weight & dimensions
Width *
912 mm
Depth *
883 mm
Height *
1785 mm