Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GH22NS50 optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GH22NS50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH22NS50*AVGA10B/11B
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3321
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG GH22NS50 optical disc drive Internal Black :
The short editorial description of LG GH22NS50 optical disc drive Internal Black

GH22NS50, 22.16Mbits/s, 2MB Buffer, SATA
More>>>
LG GH22NS50 optical disc drive Internal Black:
The official marketing text of LG GH22NS50 optical disc drive Internal Black as supplied by the manufacturer

Super Multi DVD Rewriter
Whether you’re watching DVDs or burning them, LG’s advanced technology works to optimize performance. Stay in control of your media with SecurDisc™ content access control, or create professional-looking labels on the fly with LightScribe.

Short summary description LG GH22NS50 optical disc drive Internal Black:
This short summary of the LG GH22NS50 optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GH22NS50, Black, Serial ATA, 2 MB, 48x, 22x, 48x

Long summary description LG GH22NS50 optical disc drive Internal Black:
This is an auto-generated long summary of LG GH22NS50 optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG GH22NS50. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Weight: 710 g

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
22x
CD rewrite speed
48x
CD-R write speed
48x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
Writing speed
DVD-RAM write speed
12x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
48x
CD-RW read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD+RW read speed
13x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
710 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 165 x 41.3 mm
Drive device, transfer rate
22.16 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista/XP
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Uk has collected 1 expert review for LG GH22NS50 optical disc drive Internal Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Nl heeft 1 proffesionele recensie voor LG GH22NS50 optisch schijfstation Intern Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Fr a recueilli 1 avis d’experts pour LG GH22NS50 lecteur de disques optiques Interne Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
De hat 1 Expertenmeinung für LG GH22NS50 Optisches Laufwerk Eingebaut Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Testseek ha raccolto 1 recensione da parte di esperti per LG GH22NS50 lettore di disco ottico Interno Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Es ha coleccionado 1 opiniones de expertos para LG GH22NS50 unidad de disco óptico Interno Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Dk har samlet 1 ekspertanmeldelse for LG GH22NS50 optisk diskdrev Intern Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:03
Se har samlat in 1 experttest för LG GH22NS50 optiska enheter Intern Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardware.info
Updated:
2016-11-15 01:24:03
We schrijven het al een paar jaar op rij: de DVD-brander wordt in Nederlandse huishoudens steeds minder gebruikt. De reden is zeker niet dat we met z’n allen minder muziek luisteren, minder films kijken of op andere fronten minder data 'consumeren', ma...
0%
Customer service details
Array
X