location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GH22NP21 optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GH22NP21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH22NP21.AUARXXB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GH22NP21 optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EIDE/ATA
  • - Internal
  • - Black
Long product name LG GH22NP21 optical disc drive Internal Black :
The long product name of LG GH22NP21 optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22x DVD±R Write Speed, E-IDE (ATAPI), 2MB
More>>>
LG GH22NP21 optical disc drive Internal Black:
The official description of LG GH22NP21 optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super-Multi Read and Write
Unlike many optical drives which read and write in 2 formats, LG Super-Multi Drives read and write in all 3 DVD formats (DVD+R, DVD-R and DVD-RAM), giving you the freedom to choose the format that works best for your needs.

Double/Dual Layer Compatible
Double/Dual discs give desktop users the ability to store the maximum amount of data on their DVDs, including up to 4 hours of high-quality video, bonus content, and other large media.

Silent Play
As a disc is being read, Silent Play technology automatically controls the disc read speed for optimal noise reduction.

22x DVD±R Write Speed
Back up your media with ultra-fast 22x DVD+R burning.

SecurDisc™ Technology
SecurDisc™ is an innovative technology giving users the means to protect and share data securely, via data protection and content access-control of your media.

Jamless Play
A damaged disc can cause interruptions during movie playback. Jamless play technology automatically skips past damaged parts of a disc to maintain smooth playback while reducing interruptions.

Short summary description LG GH22NP21 optical disc drive Internal Black:
This short summary of the LG GH22NP21 optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GH22NP21, Black, EIDE/ATA, 2 MB, 22.16 MB/s, 48x, 22x

Long summary description LG GH22NP21 optical disc drive Internal Black:
This is an auto-generated long summary of LG GH22NP21 optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG GH22NP21. Product colour: Black. Interface: EIDE/ATA, Drive device, buffer size: 2 MB, DVD-ROM transfer rate (sustained mode): 22.16 MB/s. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. CD-ROM drive average random access time: 120 ms

Design
Internal *
Yes
Product colour
Black
Performance
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
DVD-ROM transfer rate (sustained mode)
22.16 MB/s
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
22x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
48x
Reading speed
CD-R read speed
48x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
CD-ROM drive average random access time
120 ms
Weight & dimensions
Weight
800 g
Other features
Media types supported
CD-R/RW, DVD-R/RW/RAM/ +R/RW +/-R DL
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Genuine Windows 7, Windows Vista, Windows XP, Windows 2003 Server, Windows 2008 Server