location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GH22LS50/40/30 optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GH22LS50/40/30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH22LS50/40/30
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG GH22LS50/40/30 optical disc drive Black:
This short summary of the LG GH22LS50/40/30 optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GH22LS50/40/30, Black, Serial ATA, 48x, 22x, 32x, 48x

Long summary description LG GH22LS50/40/30 optical disc drive Black:
This is an auto-generated long summary of LG GH22LS50/40/30 optical disc drive Black based on the first three specs of the first five spec groups.

LG GH22LS50/40/30. Product colour: Black. Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Compatible operating systems: Windows Vista/XP/2000/ME

Design
Internal *
No
Product colour
Black
Performance
Interface *
Serial ATA
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
22x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
16x
DVD+RW write speed
8x
Writing speed
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
DVD+R read speed
22x
DVD-R read speed
22x
DVD-RW read speed
6x
DVD-RAM read speed
12x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
16x
DVD+RW read speed
8x
Other features
Compatible operating systems
Windows Vista/XP/2000/ME