LG logo

LG GH20NS Super Multi DVD-Brenner – mit S-ATA Schnittstelle optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19130
Info modified on:
04 Apr 2019, 08:42:50
Short summary description LG GH20NS Super Multi DVD-Brenner – mit S-ATA Schnittstelle optical disc drive Internal:

LG GH20NS Super Multi DVD-Brenner – mit S-ATA Schnittstelle, Tray, Serial ATA, 2 MB, 48x, 20x, 32x

Long summary description LG GH20NS Super Multi DVD-Brenner – mit S-ATA Schnittstelle optical disc drive Internal:

LG GH20NS Super Multi DVD-Brenner – mit S-ATA Schnittstelle. Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.