Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GGW-H20L optical disc drive Internal Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GGW-H20L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GGW-H20LAUARXXB
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7692
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG GGW-H20L optical disc drive Internal Black:
This short summary of the LG GGW-H20L optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GGW-H20L, Black, Tray, Serial ATA, 4 MB, 40x, 12x

Long summary description LG GGW-H20L optical disc drive Internal Black:
This is an auto-generated long summary of LG GGW-H20L optical disc drive Internal Black based on the first three specs of the first five spec groups.

LG GGW-H20L. Product colour: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 40x, DVD+R write speed: 12x, CD rewrite speed: 40x. CD read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
4 MB
Writing speed
CD write speed *
40x
DVD+R write speed *
12x
CD rewrite speed
40x
BD-R write speed
6x
BD-RE rewrite speed
2x
DVD-R write speed
12x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
12x
DVD+RW write speed
10x
DVD-RW write speed
10x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
150 ms
BD-ROM average random access time
180 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Sequential writing
Yes
Layer Jump Recording
Yes
Random write
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
870 g
Other features
Media types supported
The types of media which can be used with this product.
BD-R, HD DVD, DVD+/-R
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 41.3 x 185 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Uk has collected 26 expert reviews for LG GGW-H20L optical disc drive Internal Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Nl heeft 26 proffesionele recensies verzameld voor LG GGW-H20L optisch schijfstation Intern Zwart. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Fr a recueilli 26 avis d’experts pour LG GGW-H20L lecteur de disques optiques Interne Noir et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
De hat 26 Expertenmeinungen über LG GGW-H20L Optisches Laufwerk Eingebaut Schwarz eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Testseek ha raccolto 26 recensioni da parte di esperti per LG GGW-H20L lettore di disco ottico Interno Nero e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Es ha coleccionado 26 opiniones de expertos para LG GGW-H20L unidad de disco óptico Interno Negro y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Dk har samlet 26 ekspertanmeldelser for LG GGW-H20L optisk diskdrev Intern Sort og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:08:25
Se har samlat in 26 experttester för LG GGW-H20L optiska enheter Intern Svart och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 10:08:20
Add high-definition reading and writing capabilities to your PC with a Blu-ray drive, or save money with a plain DVD writer Blu-ray writers have been available for over a year now, but when we looked at them just over a year ago even the cheapest cost...
0%
computeractive.co.uk
Updated:
2017-03-01 10:08:20
This six-speed Sata Blu-ray writer and three-speed HD DVD reader is packed with features.As a result, it has appeared in many retail PCs and external optical drives, including the Buffalo BRHC-6316U2 Blu-ray drive.Its 18.9cm length may be unsuitable fo...
100%
theregister.co.uk
Updated:
2017-03-01 10:08:23
The smart money is on combo drives such as the LG GGC-H20L, which can read both Blu-ray and HD DVD formats for a price just under £100. LGs GGW-H20L: reads and writes Blu-ray Discs Stick one of those in your media centre and you can play any movie on...
Bottom line Blu-ray writing has a certain appeal but ultimately it’s a bit pointless. Most people cant read a Blu-ray video disc, especially on their PC, and the format doesn’t have enough capacity and write-speed - an a low enough cost - to put DVD-R in...
75%
expertreviews.co.uk
Updated:
2017-03-01 10:08:25
LGs GGW-H20L is the first optical drive weve seen that can play both HD DVD and Blu-ray discs. It is also the first Blu-ray writer weve seen that can write to 50GB Blu-ray discs. Frustratingly, 50GB discs are virtually impossible to buy and we we...
80%
alphr.com
Updated:
2017-03-01 10:08:25
Blu-ray writers have been available for over a year now, but when we looked at them in issue 146 even the cheapest cost a stratospheric £407. Today, prices have plummeted, and an ever-expanding range of high-definition movies makes Blu-ray an increasin...
Bottom line If you want to make cheap, fast data backups, DVD is still the format to beat. With even the cheapest write-once Blu-ray discs working out at around 45p a gigabyte, Blu-ray has a long way to go before it becomes a viable medium for anything other than...
83%
pcadvisor.co.uk
Updated:
2017-03-01 10:08:25
The LG GGW-H20L is a dual-format drive for high-definition discs at a very competitive price. For those who dont want to choose between Blu-ray Disc and HD DVD, the format-agnostic high-def optical drives from LG continue to provide a convenient op...
Bottom line The noteworthy price drop from its predecessor - along with its fast BD-R and BD-RE performance and its format-bridging abilities - make the LG GGW-H20L an impressive package overall. LG is even delivering this dual-format drive at half of what the co...
90%
01net.com
Updated:
2017-03-01 10:08:23
Le constructeur LG, qui commercialise déjà un bon nombre de lecteurs et de graveurs optiques, propose depuis peu le Super Multi Blue GGW-H20L. En digne successeur du GGW-H10N, il en reprend la plupart des caractéristiques techniques y ajoutant au passa...
Good Polyvalence, Simplicité demploi, Design plaisant, Impression LightScribe...
Bad Rien...
Bottom line Le constructeur LG, qui commercialise déjà un bon nombre de lecteurs et de graveurs optiques, propose depuis peu le Super Multi Blue GGW-H20L. En digne successeur du GGW-H10N, il en reprend la plupart des caractéristiques techniques y ajoutant au passa...
0%
comptoir-hardware.com
Updated:
2017-03-01 10:08:25
A chaque changement de support de stockage physique cest la même histoire, une véritable guerre des tranchées entre les divers prétendants au titre. Linconvénient dune telle situation, cest généralement le retard quentraine cette incertitude au...
Bottom line Nous voici arrivés au terme de cet article et pourtant il subsiste encore quelques interrogations au sujet de ce graveur, en particulier au niveau des mises à jour firmware. En effet, LG nest pas toujours réputé pour son suivi de matériel, or, il e...
0%
svmlemag.fr
Updated:
2017-03-01 10:08:25
Ne vous arrêtez pas à son look très banal. S’il ressemble comme deux gouttes d’eau à un bête graveur de DVD ordinaire, ce modèle de LG est tout simplement le modèle le plus complet du moment. Avec lui, pas besoin de choisir entre les deux nouveaux fo...
Good Impossible d’écrire sur HDDVD, et l’engin ne fonctionne pas très bien, pour l’instant, avec Nero 8. Graveurlecteur interne pour PC SATA Vitesse d’écriture Bluray (BR) 6X, DVD 16X, CD 40X, BDRE 2X, DVD/RW 6X/8X, CDRW 24X Lecture BR...
Bad Pour : C’est “le” lecteur pour la HD : il lit aussi bien les Bluray que les HDDVD ; il grave les Bluray, les DVD et les CD.
80%
ht4u.net
Updated:
2017-03-01 10:08:18
Mit etwa 200 Euro sind Blu-Ray-Brenner inzwischen in einer Preisklasse zu finden, in der sie für eine größere Zielgruppe zugänglich sind. In diesem Review stellen wir den LG GGW-H20L vor, der mit seiner breiten Medienunterstützung als Universalgerät ei...
Bottom line In diesem Test hat das Gerät gezeigt, dass es als Universalgerät einsatzbereit ist. Der DVD±RW-Test zeigte Schwierigkeiten, aber zumindest eine DVD-RW und eine DVD+RW konnte im Überschreibtest überzeugen. Bei allen anderen Medientypen waren die Ergebni...
0%
magnus.de
Updated:
2017-03-01 10:08:23
In seiner „Super Multi Blue-Serie“ bietet LG High-Definition-Laufwerke an, die sowohl Blu-ray-Discs als auch HD DVDs unterstützen. Der interne SATA-Brenner GGW-H20L kann beide HD-Formate lesen und Blu-ray-Rohlinge mit bis zu 6-facher Geschwindigkeit be...
Bottom line LGs GGW-H20L ist der derzeit schnellste Blu-ray-Brenner...
90%
bitcity.it
Updated:
2017-03-01 10:08:25
LG GGW-H20L è un masterizzatore Blu-Ray con velocità 6x in grado di supportare altri standard come per esempio HD DVD. Per raggiungere tale velocità questa unità sfrutta la tecnologia di scrittura CAV (o Costant Angular Velocity), mentre per lavorare a...
Good Supporto in lettura per HD DVD, elevata velocità massima di scrittura BD, supporto LightScribe...
Bad Nessun inconveniente rilevato...
88%
noticias3d.com
Updated:
2017-03-01 10:08:23
LG lo tiene claro: no va a abandonar el formato HD-DVD por ahora. Aunque el formato impulsado por Toshiba haya quedado atrás, superado por el de Sony, los de LG han pensado que abandonar de forma tan repentina a los usuarios que compraron películas en...
Good Lee todo tipo de formatos, HDDVD incluido, Excelente acabado, Graba BD de doble capa, simple y regrabables, Dentro de su segmento tiene un precio inmejorable.
Bad Comparando precio por GB almacenado aún no sale a cuenta comprar grabadoras Bluray ni discos vírgenes, Falta que mejoren las velocidades de grabación de BDs...
Bottom line Sin duda alguna, he disfrutado analizando este producto. Soy de los que opina que el soporte óptico aún tiene muchísimo que dar de sí, de manera que poder experimentar con lo último es siempre un placer.Tener la LG GGW H20L es tener lo último en soport...
0%
hispazone.com
Updated:
2017-03-01 10:08:25
Para bien o para mal ya tenemos un estándar de alta definición para los próximos años. Este es el Blu-Ray de Sony y con el tendremos que “pelear” en años venideros. A día de hoy podemos encontrar productos cada vez más económicos y cada vez más rápidos...
Bottom line Ciertamente es pronto para que el BD o Blu-Ray se convierta en un estándar dentro del mundo del PC. El DVD aun tiene mucha fuerza, y la seguirá teniendo durante años, y los precios aun son comparativamente muy elevados. Aun asi por...
0%
pcworld.com_techhive.com
Updated:
2017-03-01 10:08:16
For those who dont want to choose between Blu-ray Disc and HD DVD, the format-agnostic high-def optical drives from LG continue to provide a convenient option. The $400 GGW-H20L--the companys second-generation Blu-ray Disc burner and HD DVD-ROM reade...
Good Very inexpensive, Supports both Bluray Disc and HD DVD...
Bad Cant write to HD DVDR media...
87%
v3.co.uk
Updated:
2017-03-01 10:08:20
This six-speed Sata Blu-ray writer and three-speed HD DVD reader is packed with features. As a result, it has appeared in many retail PCs and external optical drives, including the Buffalo BRHC-6316U2 Blu-ray drive. Its 18.9cm length may be unsuitable...
100%
myce.com
Updated:
2017-03-01 10:08:20
January 2008LG USA was kind enough to send us the LG GGW-H20L Super Multi Blu-ray Disc Rewriter & HD DVD-ROM Drive with LightScribe. LG, even though an early endorser of Blu-Ray, has made it possible for the consumer to experience both Blu-Ray and HD...
Good Reads BDROM SL and DL media at 4.8x, Reads BDR at 6x and BDRE media at 2x, Reads HD DVDROM SL and DL media at 3x, Writes both DVDR and DVDR media at 16x, Allows 12x writing on 16x DVD media, Writes CDR media at 40x, Has LightScribe support, Very fast audi...
Bad Does not allow Bitsetting of DVDRW media.
Bottom line Let us summarize the most important positive and negative points belowThe LG GGW-H20L's ability to read High-Definition movies both in HD-DVD and Blu-Ray formats make this drive a must have for any desktop PC or Home Theater PC (HTPC).The GGW-H20L is the...
0%
Theinquirer.net
Updated:
2017-03-01 10:08:20
LG GGW H20L Coming from the HLDS factory (Hitachi LG Data Storage) with a 49% LG / 51% Hitachi split, competing with the likes of Pioneer and Sony is the second device of this lineage. It’s an internal PC drive that can read both Blu-ray discs and H...
Good Dual format reader, price compared to GGW H10N...
Bad 6x Blu-ray disc burning at 4x...
80%
videomaker.com
Updated:
2017-03-01 10:08:23
A great drive, but a much better value as an OEM, rather than retail, package.
Good Solid hardware, Easy to connect to computer, if you have an extra SATA connector, Easy to keep firmware uptodate.
Bad Disappointing software bundle.
Bottom line A great drive, but a much better value as an OEM, rather than retail, package.
0%
Computerpoweruser.com
Updated:
2017-03-01 10:08:23
6X/2X/6X BD-R/RE, 4X BD-R DL, 3X HD DVD-ROM (read), 16X/8X/16X DVD+R/RW, 4X DVD+R DL, 16X/6X/16X DVD-R/RW, 4X DVD-R DL, 5X DVD-RAM, 40X/24X/40X CD-RW; 2MB cache; SATA Many users have been waiting for a drive that “does it all.” Suddenly, sever...
80%
cdrlabs.com
Updated:
2017-03-01 10:08:25
LG Electronics is one of Koreas oldest and most respected consumer electronics firms. Since the introduction of their first radio in 1959, the company has grown to become one of the worlds top electronics manufacturers, offering everything from larg...
Good CDR and DVD±R writing qualityLow seek times, Includes software from CyberLink, Nice looking design with bright blue LED, Supports bitsetting for DVDR and DVDR DL media...
Bad Questionable writing quality with some DVD±R DL media, Reads BDRE media at only 2x, Reads DVDVideos at only 8x, Cannot set the book type of DVDRW media, Buffer limited to 2MB when writing CDs...
Bottom line Earlier this year, I reviewed LGs first Super Multi Blue drive, the GGW-H10N. While the drives performance and support for both Blu-ray and HD DVD were impressive, its $1000 price tag put it out of reach for everyone but hardcore high-def enthusiasts...
90%
pcforalla.idg.se
Updated:
2017-03-01 10:08:20
Bullrig LG bästa köpTestets billigaste brännare är också den som har flest funktioner, stöder flest skivformat och på papperet bränner snabbast. Den ska klara av 6 gångers hastighet på enkellagriga skivor och 4 gånger på dubbellagriga. LG GGW-H20L läs...
80%
dinside.no/data
Updated:
2017-03-01 10:08:16
Selv om platene ser til forveksling like ut, er kapasiteten mangedoblet, fra 650 MB på de første CDene til 50 000 MB på dobbelsidige BD-R-plater. Optisk lagring går muligens en usikker fremtid i møte, men det forhindrer ikke at stadig flere PC-produsen...
0%
hardwarezone.com.sg
Updated:
2017-03-01 10:08:23
As a main advocate of the format, Sony is often synonymous with Blu-ray and the recent triumph of the HD format over HD DVD has added much gloss to Sonys image, especially its Blu-ray equipped PlayStation 3 console. However, it may not seem that way i...
Bottom line Even with a clear winner in the HD format struggle, Blu-ray movies are anything but mainstream at the moment. Retailers and manufacturers are starting to get their act together, with Blu-ray movies becoming more affordable. The main barrier to adoption...
90%
techtree.com
Updated:
2017-03-01 10:08:20
Weve recently reviewed a Blu-ray reader -- just a reader. But if you want the real thing thats capable of writing to Blu-ray media and plays HD-DVDs, then things get more interesting. Well, all this is available in a single optical drive -- the LG GG...
Good Reads Blu-ray, HD DVD and all DVD formats and CDs, writes Blu-ray, DVD and CD...
Bad Slow in DVD writing, expensive...
Bottom line The LG GGW-H20L Super Multi Blue Blu-ray rewriter and HD DVD-ROM drive is a very essential part of a complete HD solution to take care of whatever you want to do with HD video content. Even though HD DVD has become a thing of the past, you can still u...
70%
firstpost.com
Updated:
2017-03-01 10:08:23
Ever since Blu-ray emerged as the winner in the HD wars, theres been a steady rise in the number of manufacturers offering drives based on this format for laptops – and now, desktops. LG, with its GGW-HXXX series, is one. The GGW-H20L drive is...
Good Supports all known formats, including HD-DVD...
Bad Outrageously expensive, Lack of writable media availability in the local markets...
Bottom line Ever since Blu-ray emerged as the winner in the HD wars, theres been a steady rise in the number of manufacturers offering drives based on this format for laptops – and now, desktops. LG, with its GGW-HXXX series, is one. The GGW-H20L drive is...
50%
Show all
Customer service details
X