Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GGC-H20LRB
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9955
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal :
The short editorial description of LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal

GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive
More>>>
LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal:
The official marketing text of LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal as supplied by the manufacturer

Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive 6x BD-Rom, 3x HD DVD Rom

Short summary description LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal:
This short summary of the LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive, Tray, Serial ATA, 40x, 16x, 24x, 40x

Long summary description LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal:
This is an auto-generated long summary of LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal based on the first three specs of the first five spec groups.

LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive. Disc loading type: Tray. Interface: Serial ATA. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, BD-ROM read speed: 6x, DVD+R read speed: 16x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Design
Internal *
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Writing speed
CD write speed *
40x
DVD+R write speed *
16x
CD rewrite speed
24x
CD-R write speed
40x
CD-RW write speed
24x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
4x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
BD-ROM read speed
6x
Reading speed
DVD+R read speed
16x
DVD-R read speed
16x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
150 ms
BD-ROM average random access time
180 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Layer Jump Recording
Yes
Random write
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
870 g
Other features
Media types supported
The types of media which can be used with this product.
BD-ROM SL, BD-ROM DL, BD-RE SL, BD-RE DL, BD-R SL, BD-R DL, HD DVD-ROM SL, HD DVD-ROM DL
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 41.3 x 185 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Uk has collected 3 expert reviews for LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optical disc drive Internal and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Nl heeft 3 proffesionele recensies verzameld voor LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optisch schijfstation Intern. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Fr a recueilli 3 avis d’experts pour LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive lecteur de disques optiques Interne et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
De hat 3 Expertenmeinungen über LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive Optisches Laufwerk Eingebaut eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Testseek ha raccolto 3 recensioni da parte di esperti per LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive lettore di disco ottico Interno e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Es ha coleccionado 3 opiniones de expertos para LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive unidad de disco óptico Interno y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Dk har samlet 3 ekspertanmeldelser for LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optisk diskdrev Intern og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:54
Se har samlat in 3 experttester för LG GGCH20L Super Multi Blue Blu-ray Disc and HD DVD-Rom Drive optiska enheter Intern och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
cdrlabs.com
Updated:
2011-10-03 22:55:54
LG Electronics has been a leader in the industry for nearly 50 years. Since the introduction of their first radio in 1959, the company has grown to become one of the worlds top electronics manufacturers, offering everything from large home appliances...
Good CDR and DVD±R writing qualityLow seek times, Includes software from CyberLink, Nice looking design with bright blue LED, Supports bitsetting for DVDR and DVDR DL media, Reasonably priced...
Bad Questionable writing quality with some DVD±R DL media, Reads BDRE media at only 2x, Reads DVDVideos at only 8x, Cannot set the book type of DVDRW media, Buffer limited to 2MB when writing CDs and DVDs...
Bottom line With their series of Super Multi Drives, LG has bridged the gap between Blu-ray Disc and HD DVD by giving users the ability to enjoy high-def movies in both formats. Unfortunately, the high price of these drives has put them out of reach for most consu...
90%
myce.com
Updated:
2011-10-03 22:55:54
October 2007LG USA was kind enough to send us the GGC-H20L Super Multi Blu-ray Disc & HD DVD-ROM Drive with LightScribe. LG, even though an early endorser of Blu-Ray, has made it possible for the consumer to experience both Blu-Ray and HD DVD formats...
Good Reads BDROM SL and DL media at 4.8x, Reads BDR at 6x and BDRE media at 2x, Reads HD DVDROM SL and DL media at 3x, Writes both DVDR and DVDR media at 16x, Allows 12x writing on 16x DVD media, Writes CDR media at 40x, Has Lightscribe support, Very fast audi...
Bad Does not allow Bitsetting of DVDRW media.
Bottom line SciFerMyCE Senior MemberPosted on 20 Feb 08 2024Just would like to confirm, this model won't write or read blu-ray recordables with the new organic dye this article is talking about, right? http//www.cdfreaks.com/news/Blu-ray-discs-get-cheaper-due-new-org...
0%
cdrinfo.pl
Updated:
2014-05-30 05:57:57
Wojna dwóch rywalizujących ze sobą obozów wspierających formaty Blu-Ray i HD DVD nie dotknęła jeszcze przeciętnych klientów, a już na rynku pojawił się napęd, który pozwala na odczyt wszystkich typów nośników. Firma LG, znana z wprowadzania nagrywarek DVD...
Good możliwość odczytu obydwu konkurencyjnych standardów BluRay i HD DVD, szybki odczyt płyt wszystkich standardów (rekord x6, czyli 27MB/s dla BDR), jakość zapisu płyt DVDR dobra lub bardzo dobra, bardzo dobra jakość zapisu płyt CDR, interfejs SATA, dobra jak...
Bad bardzo słaba korekcja błędów dla płyt CD, niska prędkość zgrywania ścieżek audio w programie EAC, cena (w dniu testów ok. 300 USD)...
Bottom line Firma LG po raz kolejny wprowadziła do sprzedaży napęd combo - czyli urządzenie umożliwiające odczytywanie danych z większej liczby typów nośników niż zapisywanie. Napędy combo sprzed lat odczytywały nośniki CD i DVD, a zapisywały jedynie te pierwsze.Napę...
62%
Show all
Customer service details
X